EN
  • EN
  • DE

ADM1025ARQ-REEL7

Part No ADM1025ARQ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description PC HARDWARE MONITOR IC / PC's, PDA's Interface 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Standard Package 132 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41874-ADM1025ARQ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQ-REEL7 CAD Model

Description

The ADM1025ARQ-REEL7 is a high-performance, low-power device from Analog Devices Inc., designed to monitor various system parameters including power supply voltages, fan speeds, and temperatures. This integrated circuit is an essential component in advanced computer systems, servers, and various other electronics where precise monitoring is crucial for system stability and performance.

Key Features

  • Multiple Sensor Inputs: It comes equipped with several analog inputs for temperature and voltage monitoring, providing real-time data for system analysis and control.
  • Fan Speed Monitoring: The device includes functionality to monitor the speed of up to two fans, ensuring they are operating within the desired parameters.
  • SMBus Interface: For easy integration into existing systems, the ADM1025ARQ-REEL7 utilizes the System Management Bus (SMBus) interface, allowing for straightforward communication with other system components.
  • Programmable Thresholds: Users can set high and low limits for temperature, voltage, and fan speed readings to trigger alerts or actions when parameters exceed safe operating conditions.
  • Compact Packaging: Supplied in a QSOP-16 package, this device saves valuable board space while offering robust capabilities for system monitoring.

Applications

The versatility of the ADM1025ARQ-REEL7 makes it suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • Server motherboards
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM1025ARQ-REEL7 is no exception. It is designed to meet the high reliability standards required in critical systems. The device is available in a reel package, facilitating efficient assembly for high-volume production.

Ordering Information

The part number ADM1025ARQ-REEL7 represents the tape and reel packaging option for this device, ensuring compatibility with automated manufacturing processes. For detailed ordering and product information, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3262 $60.5668
33+ $3.5497 $117.1401
51+ $3.4387 $175.3737
70+ $3.3278 $232.9460
90+ $3.2169 $289.5210
121+ $2.8840 $348.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess