EN
  • EN
  • DE

ADM1030ARQ-REL

Part No ADM1030ARQ-REL
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172874-ADM1030ARQ-REL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQ-REL CAD Model

Description

The ADM1030ARQ-REL is a sophisticated temperature monitoring and fan control integrated circuit (IC) from Analog Devices Inc., a leader in high-performance semiconductors. This precision device is designed to interface directly with system management software to provide advanced thermal management solutions for electronic equipment.

Key Features:

  • Temperature Sensing: The ADM1030ARQ-REL is equipped with dual-channel temperature sensors. One channel monitors a remote thermal diode, typically located on a CPU or GPU, while the other channel is an on-chip temperature sensor for ambient temperature monitoring.
  • Fan Speed Control: This IC features a programmable fan speed controller that adjusts the fan speed in response to the temperature data it collects, ensuring optimal cooling and acoustic performance.
  • System Interface: The device supports I²C-compatible serial interface, allowing for easy integration with system management buses.
  • Programmability: Various aspects of the ADM1030ARQ-REL are programmable, including temperature thresholds, fan speed characteristics, and alarm settings, providing a customizable solution tailored to specific system requirements.
  • Energy Efficient: By dynamically adjusting fan speeds, the ADM1030ARQ-REL helps reduce power consumption and extend the life of system fans.
  • Reliability: The ADM1030ARQ-REL is designed to meet the high-reliability standards required in mission-critical applications, making it a suitable choice for industrial and server environments.

Applications:

The ADM1030ARQ-REL is ideal for thermal management in various applications such as:

  • Personal computers and servers
  • Telecommunication equipment
  • Industrial systems
  • Embedded systems

Quality and Support:

As with all Analog Devices Inc. products, the ADM1030ARQ-REL is backed by comprehensive technical support and the assurance of Analog Devices' commitment to quality. With its robust feature set and reliable performance, the ADM1030ARQ-REL is an excellent choice for designers looking to enhance system stability and efficiency through precise thermal management.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess