EN
  • EN
  • DE

ADM1060ARU-REEL7

Part No ADM1060ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR/SEQUENCER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 7
Output Programmable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 744250-ADM1060ARU-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1060
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1060ARU-REEL7 CAD Model

Description

ADM1060ARU-REEL7: A Comprehensive Power Supply Sequencer and Monitor

The ADM1060ARU-REEL7 is a sophisticated, flexible power supply sequencer and monitor from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to provide a robust solution for managing complex power systems within electronic devices. The ADM1060ARU-REEL7 is particularly well-suited for applications that require precise power-up and power-down sequencing, such as servers, telecommunications equipment, and industrial systems.

Key Features

  • Power Sequencing: The ADM1060ARU-REEL7 can control and sequence multiple power supplies, ensuring that each voltage rail is activated or deactivated in the correct order. This is crucial for systems where certain components must be powered on or off in sequence to prevent damage or ensure proper operation.
  • Monitoring Capabilities: With its built-in monitoring features, the device can keep a close eye on the voltage levels of power supplies, alerting the system to any irregularities or failures. This proactive monitoring helps to prevent system crashes and enhances overall reliability.
  • Programmable: Users can program the ADM1060ARU-REEL7 through an I2C-compatible interface, allowing for customization of the sequencing events based on specific application needs.
  • Supervisory Functions: The device includes supervisory functions such as under-voltage lockout (UVLO) and over-voltage protection (OVP), which help to safeguard the system against abnormal operating conditions.

Package and Availability

The ADM1060ARU-REEL7 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The 'REEL7' suffix indicates that this component is provided in a tape and reel packaging, making it ideal for automated high-volume production processes.

Applications

With its comprehensive feature set and robust design, the ADM1060ARU-REEL7 is an excellent choice for managing power in a variety of settings, including:

  • Server and Storage Systems
  • Telecommunication Infrastructure
  • Industrial and Process Control Equipment
  • Medical Devices
  • Networking Hardware

Overall, the ADM1060ARU-REEL7 from Analog Devices Inc. is an advanced solution for ensuring the integrity and stability of power systems in sophisticated electronic equipment.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4189 $62.8378
4+ $25.7796 $103.1184
7+ $24.9740 $174.8180
9+ $24.1684 $217.5156
11+ $23.3628 $256.9908
15+ $20.9460 $314.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess