EN
  • EN
  • DE

ADM1064ASUZ

Part No ADM1064ASUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Programmable Channel 48-TQFP (7x7)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADM1064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860087-ADM1064ASUZ
Ultra Librarian 3D Model Ultra Librarian ADM1064ASUZ CAD Model

Description

ADM1064ASUZ Super Sequencer® from Analog Devices Inc.

The ADM1064ASUZ is a highly integrated Super Sequencer® from the reputable manufacturer Analog Devices Inc., designed to monitor and sequence multiple supply voltages within a system. This sophisticated device ensures that all system voltages are powered up and down in a correct sequence, which is critical for managing the power systems in complex electronics, such as servers, telecommunications equipment, and industrial systems.

With its advanced feature set, the ADM1064ASUZ provides precise monitoring through its ten voltage-monitoring inputs. Each input is capable of monitoring under-voltage and over-voltage conditions, ensuring that all system voltages remain within their specified thresholds. This level of monitoring is essential for maintaining system reliability and preventing damage to sensitive electronic components due to improper power levels.

The sequencing functionality of the ADM1064ASUZ is user-configurable, allowing for flexible implementation that can be tailored to specific system requirements. The device can control up to eight output enable pins, which can be used to enable or disable power supplies in a predetermined order. This capability is crucial for systems that require a specific power-up and power-down sequence to function correctly or to maintain data integrity during power transitions.

Integration with the I²C-compatible serial interface enables the ADM1064ASUZ to communicate with a host processor. This communication allows for real-time monitoring of the power system, as well as the ability to adjust the sequencing behavior dynamically based on system needs or to respond to fault conditions. The device also features an EEPROM memory for storing user-programmable configurations, which can be set up using the user-friendly software provided by Analog Devices Inc.

The ADM1064ASUZ is available in a 64-lead LFCSP (Lead Frame Chip Scale Package), which offers a compact footprint for space-constrained applications. With its robust design and comprehensive feature set, the ADM1064ASUZ is an excellent choice for engineers looking to enhance the power management capabilities of their systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0052 $63.0156
7+ $17.2351 $120.6457
11+ $16.6964 $183.6604
15+ $16.1579 $242.3685
19+ $15.6193 $296.7667
25+ $14.0035 $350.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess