EN
  • EN
  • DE

ADM1066ACP

Part No ADM1066ACP
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Sequencer
Number of Voltages Monitored 12
Voltage - Threshold Adjustable/Selectable
Output Programmable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number ADM1066
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557898-ADM1066ACP
Ultra Librarian 3D Model Ultra Librarian ADM1066ACP CAD Model

Description

Analog Devices ADM1066ACP Super Sequencer

The ADM1066ACP from Analog Devices Inc. is a highly integrated and sophisticated power supply management and control solution designed to simplify the design of complex power systems. This versatile component is part of the Super Sequencer® family and offers a comprehensive suite of features to ensure the reliable operation of multi-rail systems.

At the heart of the ADM1066ACP is its ability to sequence, monitor, and margin up to 10 different supply voltages in a system. It achieves this with precision and flexibility, making it an ideal choice for a wide array of applications, including servers, communications infrastructure, and industrial systems.

One of the standout features of the ADM1066ACP is its user-programmable EEPROM, which allows designers to configure the sequencing, monitoring, and margining parameters to match specific system requirements. This level of customization ensures that the ADM1066ACP can be tailored to meet the needs of even the most demanding power management scenarios.

The device offers a variety of monitoring functions, including under-voltage and over-voltage detection, which help protect the system against power anomalies. Additionally, the ADM1066ACP can monitor the system's temperature, providing another layer of protection by enabling thermal management strategies.

For communication with other devices and systems, the ADM1066ACP features an I2C-compatible interface. This allows for real-time monitoring and control over the power supply sequence, as well as the ability to make on-the-fly adjustments to system operation. The versatility of the I2C interface also simplifies integration into existing designs and enhances the ability to scale systems up or down based on changing requirements.

The ADM1066ACP is available in a 64-lead LFCSP package, which is designed for space-constrained applications. Its compact footprint, combined with its robust feature set, makes it an essential component for designers looking to optimize power management in complex electronic systems.

With its combination of advanced features, programmability, and compact design, the Analog Devices ADM1066ACP Super Sequencer is a powerful tool for managing and controlling power supply systems with precision and reliability.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess