EN
  • EN
  • DE

ADM1073ARUZ-REEL

Part No ADM1073ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Full-Feature −48 V Hot Swap Controller | IC CTRLR HOTSWAP -48V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -80V ~ -35V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 300μA
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Feature Pins /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV
Family Part Number ADM1073
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140593-ADM1073ARUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1073ARUZ-REEL CAD Model

Description

Product Overview: ADM1073ARUZ-REEL by Analog Devices Inc.

The ADM1073ARUZ-REEL from Analog Devices Inc. is a high-performance, current-limiting controller designed to provide robust protection for power supplies and systems. This component is part of a family of devices that help to enhance the reliability and stability of electronic systems by controlling inrush current during system power-up and operation. The ADM1073ARUZ-REEL is particularly suitable for applications that require precise current limiting to prevent damage due to overcurrent conditions.

Key Features and Benefits

  • Current Limiting: The device offers accurate and adjustable current limiting to protect power supplies and loads from excessive current flow.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various applications and ensuring versatility in system design.
  • Fast Response Time: The ADM1073ARUZ-REEL features a rapid response time to overcurrent conditions, swiftly acting to prevent damage to the system components.
  • Low Power Consumption: Designed with power efficiency in mind, the device has a low quiescent current, minimizing power wastage when in operation.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the device if it reaches an unsafe temperature.

Applications

  • Hot Swap and Hot Plug Systems
  • Power Supply Protection
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment

The ADM1073ARUZ-REEL is offered in a compact package and is designed for surface-mount technology (SMT), making it ideal for use in dense PCB layouts. Its tape and reel packaging format facilitates efficient handling and placement during the manufacturing process, which is critical for high-volume production environments.

Analog Devices Inc. is well-known for its commitment to quality and reliability, and the ADM1073ARUZ-REEL is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability across a wide range of operating conditions. Whether you are designing power management systems for industrial use, telecommunications, or computing applications, the ADM1073ARUZ-REEL provides a reliable solution for your current limiting needs.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1600 $51.8400
57+ $1.7724 $101.0268
88+ $1.7170 $151.0960
121+ $1.6616 $201.0536
156+ $1.6062 $250.5672
209+ $1.4400 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,693 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess