EN
  • EN
  • DE

ADM1166ACPZ-REEL

Part No ADM1166ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Super Sequencer with Margining Control and Nonvolatile Fault Recording
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Reel - TR
Applications Power Supply Monitor, Sequencer
Voltage - Input 3 V ~ 14.4 V
Operating Supply Voltage 3 V ~ 14.4 V
Operating Supply Current 4.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1140597-ADM1166ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1166
Introduction Date August 18, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1166ACPZ-REEL CAD Model

Description

ADM1166ACPZ-REEL: A Superior Power Sequencer and Supervisor from Analog Devices Inc.

The ADM1166ACPZ-REEL is a highly integrated and versatile power supply sequencer and supervisor, designed to provide efficient and reliable system power management. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is part of their comprehensive portfolio of power management solutions.

The ADM1166ACPZ-REEL is offered in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) and is designed for a variety of applications, including distributed power systems, telecommunications equipment, servers, and industrial systems. Its primary function is to monitor and control the power-up and power-down sequencing of multiple supply voltages in a system, ensuring that sensitive electronic components are protected from improper voltage levels.

Featuring a user-configurable state machine, the ADM1166ACPZ-REEL can be programmed to manage complex power sequencing requirements with ease. Its non-volatile memory allows designers to store custom sequences and configurations, which can be adjusted to meet the specific needs of different applications. The device also supports margining and trimming of supply voltages, providing an additional layer of system stability and performance optimization.

With six voltage-monitoring channels, the ADM1166ACPZ-REEL can supervise multiple supply rails simultaneously. It includes a 12-bit ADC for precise voltage measurement, and each channel can be configured for under-voltage or over-voltage detection, ensuring that the system operates within safe voltage thresholds. Furthermore, it offers programmable delay times and sequence dependencies, giving engineers the flexibility to tailor power-up and power-down sequences to their exact specifications.

Communication with the ADM1166ACPZ-REEL is facilitated through an I2C-compatible interface, allowing for easy integration into existing designs. The device also includes an on-board temperature sensor, providing additional monitoring capabilities to safeguard system components against thermal damage.

In summary, the ADM1166ACPZ-REEL from Analog Devices Inc. is a sophisticated and adaptable solution for managing power sequences and monitoring system voltages. Its robust feature set and programmable flexibility make it an ideal choice for ensuring the integrity and reliability of complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1330 $65.0640
18+ $6.6734 $120.1212
27+ $6.4648 $174.5496
37+ $6.2563 $231.4831
48+ $6.0477 $290.2896
64+ $5.4220 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess