EN
  • EN
  • DE

ADM1191-2ARMZ

Part No ADM1191-2ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816719-ADM1191-2ARMZ
Ultra Librarian 3D Model Ultra Librarian ADM1191-2ARMZ CAD Model

Description

ADM1191-2ARMZ Digital Power Monitor by Analog Devices Inc.

The ADM1191-2ARMZ is a sophisticated digital power monitor integrated circuit (IC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and highly efficient device is designed to monitor the voltage and current of a supply rail, which is crucial for managing power systems in a variety of electronic applications.

Key Features

  • Integrated Sensing: The ADM1191-2ARMZ features an integrated 12-bit analog-to-digital converter (ADC) that accurately measures both the supply voltage and the current passing through an external sense resistor, providing precise power monitoring capabilities.
  • High Accuracy: It delivers high accuracy measurement, ensuring reliable monitoring and control of power systems within electronic devices.
  • Programmable Alert Thresholds: Users can set programmable alert thresholds for overcurrent, undervoltage, and overvoltage conditions, which enables the system to take immediate action when power parameters deviate from the desired range.
  • I²C-Compatible Interface: The device supports a serial I²C-compatible interface, allowing for easy communication with microcontrollers or other digital systems.
  • Compact Package: Offered in an MSOP-8 package, the ADM1191-2ARMZ is designed for space-constrained applications, making it ideal for portable and compact electronic devices.

Applications

The ADM1191-2ARMZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Data servers and storage systems
  • Power supply monitoring in PCs and laptops
  • Industrial and medical equipment
  • Energy management systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM1191-2ARMZ is no exception. The device is built to meet the stringent requirements of modern electronic systems. Additionally, Analog Devices provides extensive technical support and documentation, making integration of the ADM1191-2ARMZ into your design project a seamless experience.

For engineers and designers looking for a reliable and accurate power monitoring solution, the ADM1191-2ARMZ from Analog Devices Inc. offers an excellent choice with its robust feature set and compact form factor.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess