EN
  • EN
  • DE

TFS246H

Part No TFS246H
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description SAW filter specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vectron International, Inc
Win Source Part Number 1266866-TFS246H
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS246H CAD Model

Description

The TFS246H is a SAW (Surface Acoustic Wave) filter manufactured by Vectron International. It is designed for use in wireless communication systems to selectively filter signals at a specific frequency, reducing unwanted noise and interference.

Applications:

  • Cellular Base Stations: Used in base stations to filter signals in the transmit and receive paths.
  • Wireless Communication Devices: Employed in mobile phones, Wi-Fi routers, and other wireless devices.
  • RF Transceivers: Integrated into RF transceivers to improve signal selectivity.
  • GPS Receivers: Used in GPS receivers to filter out-of-band interference.

Features:

  • Low Insertion Loss: Provides low insertion loss within the passband.
  • High Attenuation: Offers high attenuation of signals outside the passband.
  • Sharp Selectivity: Designed for sharp selectivity to isolate desired signals.
  • Small Size: Available in a small surface-mount package for space-constrained applications.
  • Stable Performance: Exhibits stable performance over temperature and voltage variations.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in improved signal quality.
  • Increased System Performance: Sharp selectivity enhances system performance by isolating desired signals.
  • Reduced System Size: Small size allows for integration into compact wireless devices.

Additional Details: The TFS246H filter has a center frequency of approximately 246 MHz. The datasheet will provide specifications on insertion loss, bandwidth, attenuation, and temperature stability. It's designed to provide robust filtering in demanding wireless communication environments. The small size is beneficial in portable devices. The specific packaging is typically a surface mount device (SMD).

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $8.5447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess