EN
  • EN
  • DE

ADM1278-1ACPZ

Part No ADM1278-1ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC ENERGY MON HOT-SWAP 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5.5mA
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 110331-ADM1278-1ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1278-1ACPZ CAD Model

Description

ADM1278-1ACPZ Hot Swap Controller and Digital Power Monitor

The ADM1278-1ACPZ, manufactured by Analog Devices Inc., is a sophisticated hot swap controller and digital power monitor designed to ensure safe and efficient management of power distribution systems. This high-performance integrated circuit allows for the insertion and removal of circuit boards into live backplanes without causing disruptive glitches or short circuits, making it an essential component for high-availability systems.

Key Features

  • Advanced Power Monitoring: The ADM1278-1ACPZ features precision current sensing and high-speed ADCs that provide accurate monitoring of the input current and voltage, making it possible to digitally monitor the power consumption of the board.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, thus protecting the system from overcurrent conditions.
  • Black Box Recorder Functionality: This device includes a black box recorder that logs fault conditions, which can be invaluable for diagnosing issues after a system failure.
  • Integrated Hot Swap Control: With built-in charge pump and MOSFET control features, the ADM1278-1ACPZ facilitates safe insertion and removal of boards.
  • Robust Protection Mechanisms: The device provides a variety of protection features, including overcurrent, overvoltage, undervoltage, and overtemperature protection to safeguard your systems.

Applications

The ADM1278-1ACPZ is ideal for a wide range of applications, including:

  • Server and storage systems
  • Network routers and switches
  • Industrial and medical equipment
  • High-power battery systems

Technical Specifications

The ADM1278-1ACPZ operates over a wide input voltage range and is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package). It is designed for a broad range of operating temperatures, making it suitable for use in harsh environments.

Ordering Information

To order or inquire about the ADM1278-1ACPZ, visit Analog Devices Inc.'s official website or contact an authorized distributor. Ensure that you are getting genuine parts for optimal performance and reliability in your power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2947 $57.8841
8+ $15.8316 $126.6528
12+ $15.3368 $184.0416
16+ $14.8421 $237.4736
21+ $14.3473 $301.2933
27+ $12.8632 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess