EN
  • EN
  • DE

ADM1278-2ACPZ-U3

Part No ADM1278-2ACPZ-U3
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729447-ADM1278-2ACPZ-U3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1278-2ACPZ-U3 CAD Model

Description

Overview of ADM1278-2ACPZ-U3 from Analog Devices Inc.

The ADM1278-2ACPZ-U3 is a sophisticated hot swap controller and digital power monitor from Analog Devices Inc., designed to provide precise control and monitoring for high-availability systems. This component is part of the company's renowned portfolio of power management solutions, which are known for their reliability and performance in demanding applications.

Key Features

  • Hot Swap Control: The ADM1278-2ACPZ-U3 allows for the safe insertion and removal of circuit boards into live backplanes, preventing glitches on the power rail which can lead to system instability.
  • Integrated Power Monitoring: This device features an integrated 12-bit analog-to-digital converter (ADC) that enables real-time monitoring of current, voltage, and power, which is essential for managing power consumption and ensuring system reliability.
  • Programmable Current Limit: The current limit threshold is programmable, allowing for customization to match specific circuit requirements and providing additional protection against overcurrent conditions.
  • Digital Interface: With an I²C/SMBus-compatible interface, the ADM1278-2ACPZ-U3 facilitates communication with microcontrollers or processors for data logging and system management.
  • Black Box Recorder: The device includes a black box recorder functionality that captures system status information before a fault, aiding in failure analysis and diagnostics.
  • Compact Packaging: Housed in a compact 32-lead LFCSP package, the ADM1278-2ACPZ-U3 is suitable for space-constrained applications.

Applications

The ADM1278-2ACPZ-U3 is ideal for a wide range of applications, particularly where high-availability is a critical requirement. This includes:

  • Server and Telecom/Datacom Systems
  • Industrial and Embedded Computing
  • Network Routers and Switches
  • Storage Systems
  • High-Power Battery Systems

Technical Specifications

The ADM1278-2ACPZ-U3 operates over a wide input voltage range and is characterized by its robust protection features and detailed system monitoring capabilities. The precise specifications and operational parameters can be found in the comprehensive datasheet provided by Analog Devices Inc.

For engineers and designers looking for a reliable hot swap controller and power monitor, the ADM1278-2ACPZ-U3 offers a compelling solution with its advanced features and proven performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess