EN
  • EN
  • DE

ADM1278-3ACPZ

Part No ADM1278-3ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface | IC CTRLR HOT SWAP 12BIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 5.5mA
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADM1278
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140619-ADM1278-3ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1278-3ACPZ CAD Model

Description

Analog Devices Inc. ADM1278-3ACPZ Hot Swap Controller and Digital Power Monitor

The ADM1278-3ACPZ from Analog Devices Inc. is a sophisticated hot swap controller and digital power monitor IC designed to protect and monitor high-availability systems. This cutting-edge component ensures safe board insertion and removal from live backplanes, preventing glitches and surges that can damage sensitive electronic equipment.

With its precision current-sensing and control capabilities, the ADM1278-3ACPZ allows for the seamless management of current during the insertion of circuit boards into a powered system. It employs a robust MOSFET to regulate the inrush of current, providing a controlled ramp-up of the supply voltage to the load, thereby preventing electrical overstress and improving system reliability.

One of the key features of this product is its integrated 12-bit analog-to-digital converter (ADC), which enables real-time monitoring of voltage, current, and power for the supply rails that it services. This functionality is crucial for systems that require precise power management and diagnostic capabilities. The device can communicate with a host controller through an I2C interface, allowing for the retrieval of measurement data and the configuration of various parameters, such as current limit thresholds and response times.

The ADM1278-3ACPZ also offers a range of protection features that safeguard against overcurrent, overvoltage, undervoltage, and overtemperature conditions. Its fast response time ensures quick action to prevent damage to the electronic system in the event of a fault condition. Additionally, the device provides a circuit breaker function, which can be programmed to latch off after a fault or to automatically retry operation after a delay.

Available in a compact 32-lead LFCSP package, the ADM1278-3ACPZ is suitable for space-constrained applications while still delivering robust performance. It is ideal for use in servers, storage systems, network routers, and other telecommunications and industrial equipment that require high-reliability power management solutions.

With its combination of hot swap control, precise monitoring, and comprehensive protection, the ADM1278-3ACPZ from Analog Devices Inc. represents a state-of-the-art solution for advanced power management in critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess