EN
  • EN
  • DE

ADM1812-10ART-RL7

Part No ADM1812-10ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 4.35V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 112765-ADM1812-10ART-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1812-10ART-RL7 CAD Model

Description

ADM1812-10ART-RL7 - Voltage Monitoring IC from Analog Devices Inc.

The ADM1812-10ART-RL7 is a highly reliable, precision microprocessor supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product ensures that systems remain within operational voltage limits.

The ADM1812-10ART-RL7 provides a precise, factory-trimmed threshold voltage of 2.93V, which is ideal for 3.3V systems. It helps to protect sensitive digital circuits by resetting the system during instances of undervoltage, thereby preventing system errors and potential data loss. This feature is critical in applications where consistent and reliable operation is paramount.

Key Features:

  • Reset Output: The device features an active low reset output, which remains asserted for a minimum of 140ms after Vcc has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before resuming operation.
  • Low Power Consumption: With a very low supply current of 17µA, the ADM1812-10ART-RL7 is suitable for power-sensitive applications, extending the battery life of portable devices.
  • High Accuracy: The reset threshold accuracy is ±1.5%, which provides reliable monitoring and reset activation, ensuring the system operates within safe voltage levels.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it versatile for various environments.
  • Small Footprint: It is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Portable Devices
  • Microprocessor & Microcontroller Systems
  • Data Storage Systems
  • Industrial Controllers
  • Embedded Systems

The ADM1812-10ART-RL7 voltage monitoring IC is an essential component for systems that require stringent voltage supervision to ensure reliability and performance. Its combination of features makes it a versatile choice for designers looking to enhance system integrity through effective power management.

With Analog Devices Inc.'s reputation for quality and precision, the ADM1812-10ART-RL7 is a top choice for engineers requiring a dependable supervisory solution in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3617 $64.0851
7+ $17.5271 $122.6897
11+ $16.9797 $186.7767
15+ $16.4322 $246.4830
19+ $15.8847 $301.8093
25+ $14.2412 $356.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess