EN
  • EN
  • DE

ADM1816-R23ARTZ-R7

Part No ADM1816-R23ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.31V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014545-ADM1816-R23ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1816-R23ARTZ-R7 CAD Model

Description

ADM1816-R23ARTZ-R7 Voltage Supervisor IC by Analog Devices Inc.

The ADM1816-R23ARTZ-R7 is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc. This precision voltage monitoring device is engineered to ensure reliable operation and protection for microprocessors, digital systems, and other voltage-sensitive applications. With its compact SOT-23 package, the ADM1816-R23ARTZ-R7 is ideal for space-constrained applications that require accurate voltage supervision.

This voltage supervisor IC features a fixed threshold voltage of 2.3V, providing a precise monitoring solution for 2.5V power supplies and other low-voltage systems. The ADM1816-R23ARTZ-R7 asserts a reset signal whenever the monitored voltage drops below the 2.3V threshold, ensuring that the system can safely initialize during power-up, power-down, or brown-out conditions.

Key features of the ADM1816-R23ARTZ-R7 include:

  • Fixed Threshold Voltage: Accurately monitors a 2.3V power supply line.
  • Low Power Consumption: Ideal for battery-operated and portable devices, ensuring minimal impact on the system’s power budget.
  • Reset Output: Provides an active-low reset signal, which remains asserted for a minimum of 140ms after the monitored voltage exceeds the threshold, allowing sufficient time for the system to stabilize.
  • High Accuracy: Ensures reliable reset operation with a tight threshold accuracy that maintains system integrity.
  • Wide Operating Temperature Range: Suitable for industrial and automotive applications with a temperature range from -40°C to +125°C.

The ADM1816-R23ARTZ-R7 is supplied in a small 3-lead SOT-23 package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into a variety of electronic assemblies. With its robust design and high precision, this voltage supervisor IC is an excellent choice for safeguarding sensitive electronics against improper voltages, thus enhancing system reliability and longevity.

Whether used in microprocessor systems, portable devices, or complex digital systems, the ADM1816-R23ARTZ-R7 from Analog Devices Inc. provides the critical protection necessary to prevent data corruption and hardware damage due to unexpected voltage fluctuations.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,389 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess