EN
  • EN
  • DE

AD7911AUJZ-R2

Part No AD7911AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel, 2.35 V to 5.25 V 250 kSPS, 10-/12-Bit ADCs | IC ADC 10BIT SAR TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 250k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 5.25V
Supply Voltage , Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Style SMD
Family Part Number AD7911
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137999-AD7911AUJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7911AUJZ-R2 CAD Model

Description

AD7911AUJZ-R2 - Analog Devices Inc.

The AD7911AUJZ-R2 is a high-performance, 10-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is part of the AD7911 series, designed to offer exceptional accuracy and speed for a wide range of applications, including industrial automation, instrumentation, and control systems.

Key Features

  • Resolution: 10-bit ADC, providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: High-speed performance with a throughput rate of up to 1 MSPS (Mega-Samples Per Second), allowing for real-time data acquisition and processing.
  • Interface: Features a Serial Peripheral Interface (SPI) that enables easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption design, which is ideal for power-sensitive applications. The device operates on a single 2.7 V to 5.25 V power supply.
  • Input Type: Single-ended input, which simplifies the analog signal interface and reduces the complexity of the input stage.
  • Package: Available in a compact TSOT-23 package, making it suitable for space-constrained applications.

Applications

The AD7911AUJZ-R2 is versatile and can be used in various applications where accurate and rapid conversion of analog signals to digital form is required. Its robust design and high-speed capabilities make it an excellent choice for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instruments
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7911AUJZ-R2 ADC is manufactured under stringent quality control measures to ensure high performance and dependability for critical applications.

Ordering Information

The product is available with the orderable part number AD7911AUJZ-R2, which designates specific product configuration and packaging. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3682 $58.5774
17+ $6.8662 $116.7254
27+ $6.6518 $179.5986
36+ $6.4372 $231.7392
47+ $6.2226 $292.4622
63+ $5.5789 $351.4707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess