EN
  • EN
  • DE

ADM202EARUZ-REEL

Part No ADM202EARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 15KV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 107342-ADM202EARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202EARUZ-REEL CAD Model

Description

ADM202EARUZ-REEL by Analog Devices Inc.

The ADM202EARUZ-REEL is a robust, high-speed, 2-channel RS-232/V.28 transceiver from the esteemed manufacturer Analog Devices Inc. This integrated circuit is designed to operate from a single 5V power supply, making it an ideal choice for many communication applications that require reliable data transmission and reception over RS-232 protocol interfaces.

This transceiver is part of the industry-standard REEL packaging, which ensures efficient handling and manufacturing processes, especially suited for high-volume production needs. The ADM202EARUZ-REEL is equipped with two drivers and two receivers, offering full-duplex communication capabilities. It can transmit and receive data at speeds up to 230 kbps, which is more than sufficient for most serial communication tasks.

One of the key features of the ADM202EARUZ-REEL is its ESD (Electrostatic Discharge) protection. It is rated to withstand ESD strikes up to ±15kV on the RS-232 input/output lines, ensuring robust performance in environments where static discharge can be a concern. This high level of protection is achieved through the integration of special ESD protection diodes that safeguard the transceiver against transient voltage spikes.

Furthermore, the device includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.3V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF external capacitors for operation, which reduces the overall footprint and component count in the design.

The ADM202EARUZ-REEL also features a shutdown mode that reduces the power consumption to a mere 0.1µW, making it an energy-efficient choice for battery-powered applications. The device is fully specified over the commercial temperature range of 0°C to 70°C, ensuring reliable operation across diverse environmental conditions.

In summary, the ADM202EARUZ-REEL transceiver from Analog Devices Inc. is a high-performance, ESD-protected RS-232 transceiver that is both power-efficient and suitable for a wide array of applications. Its durability, speed, and low power consumption make it an excellent choice for designers looking to incorporate reliable data communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5189 $50.3780
49+ $2.0668 $101.2732
75+ $2.0023 $150.1725
104+ $1.9377 $201.5208
134+ $1.8731 $250.9954
179+ $1.6793 $300.5947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess