EN
  • EN
  • DE

ADM202EARWZ-REEL7

Part No ADM202EARWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172911-ADM202EARWZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM202E
Introduction Date September 16, 1996
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM202EARWZ-REEL7 CAD Model

Description

ADM202EARWZ-REEL7 - Analog Devices Inc.

The ADM202EARWZ-REEL7 is a robust, high-speed, 2-channel RS-232/V.28 interface device from Analog Devices Inc., which is a leading figure in the design and manufacturing of high-performance integrated circuits. This particular product comes on a 7-inch reel, making it suitable for automated assembly processes, and is part of the ADM202 series known for its reliability and efficiency in data communication applications.

With a wide operational voltage range of 4.5V to 5.5V, the ADM202EARWZ-REEL7 is designed to meet the stringent ESD requirements of the IEC 1000-4-2 standard, providing ±15kV ESD protection on RS-232 input/output lines. This level of protection ensures that the device is highly resistant to the damaging effects of electrostatic discharge, which is a critical feature for industrial and commercial applications where reliability is paramount.

The device is capable of operating at data rates up to 230 kbps, which allows for high-speed data transmission while maintaining signal integrity. This makes it an excellent choice for applications that require fast and reliable communication, such as point-of-sale (POS) systems, networking, and telecommunications equipment.

The ADM202EARWZ-REEL7 also features a low power shutdown mode, which reduces the power consumption significantly when the device is not in active use, thereby contributing to the energy efficiency of the overall system. Additionally, it includes two drivers and two receivers, providing the necessary interface between the RS-232 serial port and the digital logic.

This product is characterized by its industrial temperature range, operating reliably between -40°C and +85°C, which ensures performance in harsh environmental conditions. The ADM202EARWZ-REEL7 is packaged in a 16-lead wide SOIC, making it compact and easy to integrate into a variety of designs.

In summary, the ADM202EARWZ-REEL7 from Analog Devices Inc. is a versatile and robust RS-232 interface solution that provides high-speed data transmission, exceptional ESD protection, and low power consumption, making it an ideal choice for a wide range of applications in the industrial and commercial sectors.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess