EN
  • EN
  • DE

ADM202JRNZ

Part No ADM202JRNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-232 5V 15KV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 077547-ADM202JRNZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADM202JRNZ CAD Model

Description

The ADM202JRNZ, crafted by the renowned Analog Devices Inc., is a superior high-speed, 2-channel RS-232/V.28 transceiver that is designed to fulfill the rigorous demands of enhanced ESD (Electrostatic Discharge) protection. This device is an ideal choice for applications requiring reliable data transmission with high immunity to external disturbances.

ADM202JRNZ Product Image

Key Features

  • Interface Type: RS-232/V.28
  • Data Rate: Up to 0.2 Mbps (200 kbps)
  • Number of Drivers/Receivers: 2/2
  • ESD Protection: ±15 kV on RS-232 input/output lines
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 5 V
  • Package: 16-pin SOIC (Small Outline Integrated Circuit)

Product Description

The ADM202JRNZ is a robust interface solution that integrates two RS-232 drivers and two RS-232 receivers. This device is capable of operating at a data rate of 0.2 Mbps, making it suitable for high-speed serial data communication in a wide range of applications, including industrial and commercial markets.

One of the standout features of the ADM202JRNZ is its exceptional ESD protection. The transceiver is equipped with ±15 kV ESD protection on the RS-232 input/output lines, which safeguards the device against electrostatic shocks that are common in harsh environments. This feature ensures the longevity and reliability of the product, making it a preferred choice for systems that require stable and secure communication links.

The device operates efficiently across a wide temperature range, from -40°C to +85°C, which makes it versatile for use in various environmental conditions. It is powered by a single 5 V supply, simplifying power management in systems that use this transceiver.

The ADM202JRNZ comes in a 16-pin SOIC package, which is compact and suitable for space-constrained applications. Its small footprint along with the high-level integration reduces the need for additional components, thereby minimizing the overall design size and cost.

In conclusion, the ADM202JRNZ from Analog Devices Inc. is a high-performance, highly reliable RS-232 transceiver that delivers both speed and robustness for your critical data communication needs.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess