EN
  • EN
  • DE

ADM211EAR-REEL

Part No ADM211EAR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/5 Transceiver Full RS232 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ADM211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM211EAR-REELTR, ADM211EARREEL, ADM211EAR-REEL-ND, ADM211EAR-REELCT, ADM211EAR-REELDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860123-ADM211EAR-REEL
Ultra Librarian 3D Model Ultra Librarian ADM211EAR-REEL CAD Model

Description

ADM211EAR-REEL by Analog Devices Inc.

Introducing the ADM211EAR-REEL, a state-of-the-art transceiver component designed and manufactured by the renowned Analog Devices Inc. This high-performance product is specifically tailored for serial communication applications that demand robust and reliable operation. The ADM211EAR-REEL is part of Analog Devices' extensive portfolio of interface ICs, which are known for their exceptional quality and performance.

The ADM211EAR-REEL is a 5V-powered EIA RS-232 and V.28/V.24 communication interface with a minimum 230kbps data rate and a 0.1uF charge pump capacitor. This transceiver is capable of meeting the EIA-232E and V.28 specifications even at a lower power supply. With its enhanced electrostatic discharge (ESD) protection, this device can withstand up to ±15kV, ensuring your designs are safeguarded against the rigors of real-world environmental conditions.

This particular model is available in a tape and reel packaging, making it suitable for automated assembly processes, and is designed for space-constrained applications due to its small footprint. The ADM211EAR-REEL features two drivers and two receivers, which makes it ideal for full-duplex communication, such as that required in modem, printer, and other serial interface applications.

Key features of the ADM211EAR-REEL include:

  • 5V CMOS RS-232 Drivers/Receivers
  • 230kbps Data Rate
  • 0.1uF External Charge Pump Capacitors
  • ±15kV ESD Protection on RS-232 Pins
  • Meets EIA-232E and V.28 Specifications
  • Low Power Shutdown (
  • 28-Pin TSSOP (Thin Shrink Small Outline Package)

The device also supports a power-down feature that reduces power consumption when not in use, making it an energy-efficient choice for battery-powered applications. Its 28-pin TSSOP packaging is optimal for designs where space is at a premium, without sacrificing performance or functionality.

For designers and engineers looking for a reliable and high-quality serial interface solution, the ADM211EAR-REEL from Analog Devices Inc. offers the perfect blend of performance, durability, and compactness. Whether you're working on industrial automation, point-of-sale systems, or any application requiring a dependable RS-232 interface, this product will not disappoint.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2133 $55.9197
20+ $5.0981 $101.9620
31+ $4.9387 $153.0997
42+ $4.7794 $200.7348
55+ $4.6201 $254.1055
73+ $4.1422 $302.3806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,397 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess