EN
  • EN
  • DE

ADM213AR-REEL

Part No ADM213AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 0.1 muF, 5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172917-ADM213AR-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADM213
Introduction Date October 24, 1995
ECCN EAR99
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM213AR-REEL CAD Model

Description

The ADM213AR-REEL from Analog Devices Inc. is a high-performance, CMOS RS-232 driver/receiver that operates from a single 5 V power supply. This integrated circuit is specifically designed to meet the EIA-232-E and V.28 specifications, making it ideal for communication applications that require reliable data transfer over RS-232 serial ports.

This device is packaged in a convenient reel format, ensuring ease of use in manufacturing environments and for automated assembly processes. The ADM213AR-REEL is particularly well-suited for applications where space is at a premium, thanks to its compact SOP (Small Outline Package) form factor.

Key Features

  • High Data Rate: Supports data rates up to 230 kbps, making it suitable for high-speed serial data communication.
  • Integrated Charge Pump: Features an on-chip charge pump circuit that generates the ±10 V necessary for RS-232 output levels from a single 5 V supply, eliminating the need for multiple power supplies.
  • Low Power Consumption: Utilizes CMOS technology to ensure low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: Offers built-in ESD protection for the RS-232 I/O pins, safeguarding the device against electrostatic discharge events.
  • Capacitor Integration: Only requires four 0.1 µF external capacitors, reducing the number of external components and simplifying the design.

Applications

The ADM213AR-REEL is versatile and can be used in a variety of applications, including:

  • Portable Computing
  • Low Power Modems
  • Interface Translation
  • Serial Data Communication
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM213AR-REEL is no exception. This product is built to the highest standards and is designed to perform reliably in challenging environments, ensuring that your communication systems operate smoothly and efficiently.

Whether you're developing a new communication interface or upgrading existing equipment, the ADM213AR-REEL offers the performance and features necessary for a wide range of RS-232 data transmission applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6935 $59.2570
53+ $2.2107 $117.1671
81+ $2.1414 $173.4534
112+ $2.0721 $232.0752
145+ $2.0028 $290.4060
193+ $1.7960 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess