EN
  • EN
  • DE

ADM213EAR

Part No ADM213EAR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ADM213
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1140681-ADM213EAR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM213EAR CAD Model

Description

ADM213EAR Product Overview

The ADM213EAR from Analog Devices Inc. is a robust and reliable interface component designed for serial data communication. This particular device is part of the ADM213E series, which are high-speed, 5 V, 0.1 µF capacitor RS-232 drivers/receivers. The ADM213EAR is engineered to convert CMOS or TTL logic levels to RS-232 levels and vice versa, making it an essential part of many communication systems.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 4/5
  • Data Rate: Up to 230 kbps
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Single 5V
  • ESD Protection: ±15kV
  • Integrated Charge Pump: Only requires a single 5V power supply
  • Low Power Shutdown: Yes

Applications

The ADM213EAR is suitable for a wide range of applications where RS-232 communication is required. This includes but is not limited to:

  • Telecommunications
  • Data acquisition systems
  • Peripheral interface
  • Modem interface

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM213EAR is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications. With its enhanced electrostatic discharge (ESD) protection, it ensures reliable operation even in environments prone to electrical noise and other transient conditions.

Package and Supply

The ADM213EAR is available in a 28-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). The device is RoHS compliant and adheres to industry standards for lead-free manufacturing.

Ordering Information

For ordering, the specific product code is ADM213EAR, which may be followed by additional suffixes to indicate packaging and temperature grade options. For detailed information on ordering options and availability, it is recommended to consult the manufacturer's datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1150 $63.4500
70+ $1.7354 $121.4780
105+ $1.6811 $176.5155
145+ $1.6269 $235.9005
185+ $1.5726 $290.9310
250+ $1.4100 $352.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess