EN
  • EN
  • DE

ADM2209EARU-REEL

Part No ADM2209EARU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX6/10 RS-232 12V 38TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 250mV
Data Rate 460Kbps
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 109383-ADM2209EARU-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Portable Devices, HVAC, Automotive
Ultra Librarian 3D Model Ultra Librarian ADM2209EARU-REEL CAD Model

Description

ADM2209EARU-REEL Product Image

The ADM2209EARU-REEL is a cutting-edge integrated circuit from Analog Devices Inc., designed to provide robust, high-performance solutions for a variety of communication and data transfer applications. This particular model comes in a tape and reel packaging, making it suitable for automated assembly processes, and is part of the reliable ADM2209 product family.

Key Features:

  • Interface Type: The device features a RS-232 interface, which is a standard protocol for serial communication that is widely used in computer serial ports and network equipment.
  • Number of Drivers/Receivers: It includes multiple drivers and receivers, which allows for multiple points of communication, enhancing the versatility and application scope of the device.
  • Supply Voltage Range: The ADM2209EARU-REEL operates within a specific voltage range, ensuring compatibility with various systems and providing stable performance.
  • Operating Temperature: This component is designed to work within a specified temperature range, guaranteeing reliability and functionality under various environmental conditions.
  • Mounting Type: It is designed for surface mounting, which is ideal for modern printed circuit boards (PCBs) where space is at a premium.
  • Package / Case: The device comes in a TSSOP package, which stands for Thin Shrink Small Outline Package, known for its compact footprint and thermal performance.

Applications:

The ADM2209EARU-REEL is well-suited for a range of applications that require reliable data transmission and robust performance. These include:

  • Industrial control systems
  • Data communication equipment
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Telecommunication interfaces

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADM2209EARU-REEL is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability for professional and industrial applications.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2544 $60.7632
7+ $16.6190 $116.3330
10+ $16.0997 $160.9970
13+ $15.5803 $202.5439
17+ $15.0610 $256.0370
23+ $13.5030 $310.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,737 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess