EN
  • EN
  • DE

ADM231LAR

Part No ADM231LAR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered CMOS RS-232 Drivers/Receivers / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172922-ADM231LAR
Popularity Medium
Supply and Demand Status Limited
Family Name ADM231L
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM231LAR CAD Model

Description

Introducing the ADM231LAR from Analog Devices Inc.

Experience the precision and reliability of the ADM231LAR, a standout product from the renowned semiconductor company, Analog Devices Inc. This advanced component is designed to cater to a wide range of applications, offering a perfect blend of functionality and performance.

Product Features:

  • Interface Type: The ADM231LAR boasts a robust serial interface, ensuring smooth and reliable communication with microcontrollers and other digital devices within your system.
  • Supply Voltage: Operating with a flexible supply voltage range, this product is designed to be versatile, making it suitable for various electronic applications and systems.
  • Operating Temperature: With a wide operating temperature range, the ADM231LAR guarantees consistent performance even under extreme environmental conditions, ensuring reliability for critical applications.
  • Package / Case: Encased in a durable package, the ADM231LAR is protected against physical and environmental stress, providing a long-lasting solution for your electronic designs.
  • Mounting Type: The component is available in a user-friendly mounting configuration, facilitating easy integration into your existing circuit board layouts.

Applications:

The ADM231LAR is an excellent choice for a variety of applications that require robust communication interfaces, such as:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Medical Equipment
  • Networking Equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADM231LAR is no exception. Each component is rigorously tested to meet high standards of performance and reliability. When you choose the ADM231LAR for your project, you can trust that you are incorporating a product backed by decades of engineering expertise.

Get the ADM231LAR Today:

Don't compromise on quality and performance. Incorporate the ADM231LAR from Analog Devices Inc. into your next project for a seamless and efficient operation. With its robust features and versatile applications, it is the ideal choice for professionals seeking excellence in their electronic designs.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1388 $66.8328
13+ $9.1395 $118.8135
20+ $8.8542 $177.0840
27+ $8.5678 $231.3306
35+ $8.2825 $289.8875
47+ $7.4255 $348.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,114 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess