EN
  • EN
  • DE

DSPIC33FJ128MC706AT-I/PT

Part No DSPIC33FJ128MC706AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33FJ128MC706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ128MC706AT-I/PTTR,DSPIC33FJ128MC706AT-I/PTCT,DSPIC33FJ128MC706AT-I/PT-ND,DSPIC33FJ128MC706AT-I/PTDKR
Standard Package 1,200
Win Source Part Number 1176451-DSPIC33FJ128MC706AT-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC706AT-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128MC706AT-I/PT Product Overview

The DSPIC33FJ128MC706AT-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, which seamlessly blends the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP) to create an integrated solution for a wide range of applications.

Key Features

  • Core Processor: The device is built around a dsPIC33F core, which can run at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the power and flexibility needed for demanding control applications.
  • Program Memory: It comes with 128KB of flash memory, allowing for robust program storage and efficient code execution.
  • RAM: With 16KB of RAM, the DSPIC33FJ128MC706AT-I/PT offers ample space for data manipulation and buffer storage, a critical feature for real-time data processing.
  • Digital I/O Pins: The device includes 53 pins that can be used for digital input and output, providing a versatile interface for various peripheral devices.
  • Analog Inputs: It also features 16 analog inputs, making it suitable for interfacing with a range of sensors and for applications requiring analog-to-digital conversion.
  • Timers and Communication Interfaces: The DSC is equipped with multiple timers and a variety of communication interfaces, including UART, SPI, I2C, and CAN, allowing for easy integration into different systems and for communication with other devices.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The DSPIC33FJ128MC706AT-I/PT is offered in a 64-TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The DSPIC33FJ128MC706AT-I/PT is ideal for a variety of applications, including motor control, power supplies, automotive systems, and industrial automation. Its robust feature set enables developers to implement complex algorithms for control and signal processing, while its high-speed operation allows for precise and efficient system management.

Overall, the DSPIC33FJ128MC706AT-I/PT is a powerful and versatile component that provides a comprehensive solution for designers looking to balance performance, power consumption, and space constraints in their embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9466 $56.8398
7+ $15.5459 $108.8213
10+ $15.0601 $150.6010
14+ $14.5743 $204.0402
18+ $14.0885 $253.5930
24+ $12.6311 $303.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess