EN
  • EN
  • DE

AT89C52-12PI

Part No AT89C52-12PI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Bit Microcontroller with 8K Bytes Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148804-AT89C52-12PI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C52-12PI CAD Model

Description

The AT89C52-12PI is a high-performance 8-bit microcontroller from Atmel, based on the MCS-51 architecture. It includes 8 KB of Flash programmable and erasable read only memory (PEROM) and 256 bytes of RAM. This microcontroller is a popular choice for embedded systems due to its robust feature set and ease of use. The 12PI indicates the speed (12MHz) and package (Plastic DIP).

Applications:

  • Industrial Control: Widely used in industrial automation and control systems.
  • Consumer Electronics: Commonly found in various consumer appliances and devices.
  • Automotive Electronics: Employed in automotive applications for control and monitoring.
  • Robotics: Used in robotic systems for controlling motors, sensors, and other components.
  • Instrumentation: Integrated into measurement instruments and data acquisition systems.

Features:

  • MCS-51 Core: Utilizes the industry-standard MCS-51 instruction set for compatibility and ease of programming.
  • 8 KB Flash Memory: Features 8 KB of on-chip Flash memory for program storage.
  • 256 Bytes RAM: Includes 256 bytes of on-chip RAM for data storage.
  • Three 16-bit Timers/Counters: Equipped with three timers/counters for precise timing and counting operations.
  • Full Duplex UART: Supports full duplex universal asynchronous receiver/transmitter for serial communication.
  • 6 Interrupt Sources: Provides six interrupt sources for handling external and internal events.

Benefits:

  • Flexible Design: Offers a flexible platform for a wide range of embedded applications.
  • Ease of Use: Simplified programming and debugging with the MCS-51 instruction set.
  • Versatile Peripherals: Includes a variety of peripherals for interfacing with different devices and sensors.
  • Reliable Performance: Provides reliable performance in demanding industrial and automotive environments.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.

Additional Details:

The AT89C52-12PI is designed to provide a reliable and cost-effective solution for various embedded control applications. Its MCS-51 core, combined with on-chip Flash memory and a range of peripherals, makes it a versatile microcontroller for a wide array of applications. The microcontroller's robustness and ease of use make it a popular choice for both hobbyists and professional engineers.

Technical Specifications:

  • Core: 8-bit MCS-51
  • Flash Memory: 8 KB
  • RAM: 256 Bytes
  • Operating Voltage: 5V
  • Operating Frequency: 12 MHz
  • Package: PDIP

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess