The ADM6320 is a cutting-edge voltage supervisory integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to monitor power supplies in microprocessor systems, providing a crucial guard against low voltage conditions that can lead to system failures.
Key Features
- Precision Monitoring: The ADM6320 offers precise voltage monitoring capabilities, ensuring that the power supply remains within safe operating limits.
- Programmable Reset Timeout: Users can program the reset timeout period to suit specific system requirements, providing flexibility and improved system reliability.
- Low Power Consumption: Designed for efficiency, the ADM6320 consumes minimal power, making it ideal for battery-operated devices.
- Multiple Voltage Threshold Options: The device is available in a variety of voltage threshold options, accommodating a wide range of applications and system designs.
- Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and provides a strong, active-high reset signal.
Applications
The versatility of the ADM6320 makes it suitable for a broad array of applications, including:
- Portable and battery-powered equipment
- Microprocessor/microcontroller systems
- Industrial controllers
- Automotive systems
- Embedded systems
Technical Specifications
The ADM6320 is characterized by its robust technical specifications that ensure optimal performance in demanding environments:
- Voltage Threshold Accuracy: ±1.5% over temperature
- Operating Temperature Range: -40°C to +85°C
- Supply Current: 15 μA (typical)
- Package Options: Available in small outline and thin SOT packages for space-constrained applications
For more detailed information, including datasheets, technical documents, and support resources, visit the official Analog Devices Inc. website or contact their customer support team.