EN
  • EN
  • DE

SKM75GB12T4

Part No SKM75GB12T4
Manufacturer Semikron
Description IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250423-SKM75GB12T4
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM75GB12T4 CAD Model

Description

The SKM75GB12T4 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. It is designed for high-power switching applications, offering a combination of high current handling capability and fast switching speeds. The module integrates multiple IGBTs and diodes in a single package, simplifying circuit design and reducing overall system size.

Applications:

  • Motor Drives
  • Inverters
  • UPS (Uninterruptible Power Supplies)
  • Welding Machines
  • Induction Heating

Features:

  • High Current Capability
  • Fast Switching Speed
  • Low Saturation Voltage
  • Integrated Free-Wheeling Diodes
  • Isolated Baseplate

Benefits:

  • Efficient and reliable power switching
  • Reduced switching losses and improved system efficiency
  • Lower power dissipation and improved thermal performance
  • Simplified circuit design and reduced component count
  • Enhanced safety and isolation

Additional Details:

The SKM75GB12T4 typically features a collector-emitter voltage (VCE) rating of 1200V and a continuous collector current (IC) rating of 75A. The fast switching speed allows for high-frequency operation, reducing switching losses. The low saturation voltage minimizes power dissipation during conduction. The integrated free-wheeling diodes provide a path for inductive currents during switching, protecting the IGBTs from voltage spikes. The isolated baseplate allows for easy mounting and provides electrical isolation between the module and the heat sink.

This IGBT module is commonly used in motor drive applications, where it controls the speed and torque of electric motors with high precision. It is also used in inverters to convert DC power to AC power for various applications, such as solar inverters and wind turbine inverters. In UPS systems, the SKM75GB12T4 provides reliable power backup during power outages. It is also suitable for welding machines, where it controls the welding current and voltage. In induction heating applications, the module generates the high-frequency currents required for heating metal parts.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8010 $89.6020
3+ $36.7598 $110.2794
5+ $35.6110 $178.0550
6+ $34.4623 $206.7738
8+ $33.3135 $266.5080
11+ $29.8673 $328.5403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess