EN
  • EN
  • DE

LP2950CZ-5.0

Part No LP2950CZ-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LP2950
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1202760-LP2950CZ-5.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-5.0 CAD Model

Description

The LP2950CZ-5.0 is a reliable and efficient low-dropout voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This regulator is specifically engineered to deliver a stable and precise 5.0V output voltage, making it an ideal choice for a wide range of electronic applications that require a consistent power supply.

Key Features

  • Output Voltage: Provides a fixed output of 5.0V, which is suitable for logic circuits and other standard 5V applications.
  • Low Dropout Voltage: The LP2950CZ-5.0 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of supplying up to 100mA of output current, this regulator can support a variety of low-power devices and circuits.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing its reliability and longevity.
  • Stable Operation: Requires only a small 1µF capacitor for stability, making it an excellent choice for space-constrained applications.
  • Package: The TO-92 package is widely used and easy to integrate into various circuit designs.

Applications

The LP2950CZ-5.0 is versatile and can be used in multiple applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the LP2950CZ-5.0 is no exception. It is designed to meet the stringent requirements of a variety of industries, ensuring consistent performance and a long operational lifespan.

Ordering Information

To order the LP2950CZ-5.0 or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure that your applications are powered with precision and efficiency by choosing the LP2950CZ-5.0 voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8245 $53.5925
150+ $0.6766 $101.4900
230+ $0.6554 $150.7420
320+ $0.6343 $202.9760
410+ $0.6131 $251.3710
550+ $0.5497 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess