EN
  • EN
  • DE

ADM232LJNZ

Part No ADM232LJNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX DUAL RS-232 5VLP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 008975-ADM232LJNZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM232LJNZ CAD Model

Description

ADM232LJNZ - High-Speed, 5 V, 0.1 μF CMOS RS-232 Drivers/Receivers

The ADM232LJNZ is a robust, high-speed transceiver from Analog Devices Inc., designed to interface data terminal equipment (DTE) with data circuit-terminating equipment (DCE). This product is part of a family of devices that operate from a single 5 V power supply and feature onboard charge pump voltage converters, which allow the transceiver to conform to RS-232 voltage levels using only 0.1 μF external capacitors.

This integrated circuit is optimized for operation in harsh environments, with an operating temperature range of 0°C to 70°C. The ADM232LJNZ features two drivers and two receivers, making it suitable for full-duplex communication, and it is capable of achieving data rates up to 200 kbps. Its low-power shutdown mode, which reduces power consumption to less than 5 μW, makes it ideal for power-sensitive applications.

Furthermore, the ADM232LJNZ provides a reliable solution for data transmission with its enhanced electro-static discharge (ESD) protection, capable of withstanding ±15 kV on the RS-232 input/output lines, thereby safeguarding the device in environments prone to static electricity.

Key features of the ADM232LJNZ include:

  • Single 5 V power supply operation
  • Low power consumption with a power-saving shutdown mode
  • Two RS-232 drivers and two RS-232 receivers
  • Operates with 0.1 μF charge pump capacitors
  • 200 kbps transmission rate
  • ±15 kV ESD protection on RS-232 I/O pins
  • Industry-standard 16-pin PDIP (Plastic Dual In-line Package)

The ADM232LJNZ is commonly used in a variety of applications such as portable or compact communication devices, modems, printers, and other serial data communication systems. Its reliability and high-speed data capabilities make it an excellent choice for engineers and designers looking for a proven RS-232 interface solution.

With its combination of features, the ADM232LJNZ from Analog Devices Inc. represents a versatile and durable solution for RS-232 communication in both commercial and industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4282 $64.2690
100+ $1.1719 $117.1900
155+ $1.1353 $175.9715
215+ $1.0986 $236.1990
275+ $1.0621 $292.0775
365+ $0.9522 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess