EN
  • EN
  • DE

ADM234LJR

Part No ADM234LJR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered CMOS RS-232 Drivers/Receivers / Quad Transmitter RS-232 16-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172928-ADM234LJR
Popularity Medium
Supply and Demand Status Limited
Family Name ADM234L
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM234LJR CAD Model

Description

The ADM234LJR is a high-performance, precision integrated circuit from the trusted manufacturer Analog Devices Inc. This component is designed to cater to a wide range of applications, particularly in the field of analog signal processing and communication systems.

Key Features

  • High Integration: The ADM234LJR integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: With power efficiency being a critical factor in modern electronics, this product is engineered to operate with minimal power draw, making it ideal for battery-powered devices and energy-sensitive applications.
  • Precision Performance: Analog Devices Inc. is renowned for their precision technology, and the ADM234LJR is no exception. It delivers accurate and stable performance, which is essential for high-end signal processing.
  • Robust Design: The component is designed to withstand harsh conditions and provides reliable operation even in challenging environments, ensuring longevity and durability.
  • Compatibility: It offers excellent compatibility with a wide range of microcontrollers and digital systems, allowing for seamless integration into existing designs.

Applications

The versatile nature of the ADM234LJR makes it suitable for various applications, including:

  • Telecommunication systems
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Precision sensor interfaces

Technical Specifications

With a commitment to quality, the ADM234LJR is built to meet rigorous standards. Below are some of the technical specifications:

  • Supply Voltage: Specified for a wide range of voltages
  • Operating Temperature Range: Suitable for industrial temperature ranges
  • Package Type: Available in a compact package for space-saving on PCBs
  • Quality and Reliability: Manufactured under strict quality control measures to ensure high reliability

Ordering Information

To purchase the ADM234LJR or to obtain more detailed information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact product code ADM234LJR to get the specific component you require for your project.

Conclusion

The ADM234LJR from Analog Devices Inc. is an exemplary product that combines functionality, efficiency, and precision. It is a testament to the company's commitment to providing high-quality components for advanced electronic applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1742 $58.4388
34+ $3.4257 $116.4738
53+ $3.3183 $175.8699
72+ $3.2109 $231.1848
94+ $3.1046 $291.8324
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess