EN
  • EN
  • DE

ADM237LAN

Part No ADM237LAN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 5:3 5V LP 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number ADM237
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1140706-ADM237LAN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM237LAN CAD Model

Description

Introducing the ADM237LAN Interface IC from Analog Devices Inc.

Analog Devices Inc. is renowned for its high-performance semiconductor products, and the ADM237LAN is no exception. This robust interface IC is designed to facilitate reliable communication in industrial and commercial systems. The ADM237LAN is a part of Analog Devices' portfolio of interface and interconnect solutions, which are engineered to provide high-speed, efficient data transmission across various communication standards.

Key Features

  • Multi-Channel Interface: The ADM237LAN offers multiple driver and receiver channels, ensuring versatile connectivity options for complex systems.
  • High-Speed Operation: With its ability to support high baud rates, the ADM237LAN is ideal for applications requiring rapid data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADM237LAN minimizes power usage, making it suitable for power-sensitive applications.
  • Robust ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding the IC from the common risks associated with handling and operation in electrically noisy environments.
  • Wide Operating Temperature Range: The ADM237LAN is operational over a broad temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the ADM237LAN makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data communication systems
  • Networking equipment
  • Telecommunications infrastructure

Technical Specifications

The ADM237LAN is built to meet the rigorous demands of modern electronic systems, offering specifications that include:

  • Multiple transmitter and receiver channels
  • High data rate support for efficient communication
  • Low power operation for energy-conscious designs
  • Enhanced ESD protection for increased durability
  • Operability in diverse environmental conditions

With its combination of performance, efficiency, and reliability, the ADM237LAN from Analog Devices Inc. is a superior solution for system designers looking to enhance their interface capabilities. Its robust feature set ensures that it can meet the needs of even the most demanding communication tasks.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess