EN
  • EN
  • DE

ADM2483BRWZ-REEL

Part No ADM2483BRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 600ns, 600ns (Max)
Supply Voltage - Operating 3 V, 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008980-ADM2483BRWZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Metering, Industrial, Building Automation, Communications & Networking
Family Name ADM2483
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM2483BRWZ-REEL CAD Model

Description

The ADM2483BRWZ-REEL is a half-duplex, iCoupler isolated RS-485 transceiver from Analog Devices Inc. It is a three-channel digital isolator that provides 2500Vrms isolation between the RS-485 bus and the logic side of the device. The ADM2483BRWZ-REEL also features a high data rate of 500kbps and a common-mode transient immunity (CMTI) of 25kV/µs, making it ideal for use in harsh industrial environments.

The ADM2483BRWZ-REEL is packaged in a 16-lead SOIC wide, which is a compact and surface mountable package. It is also available in a 16-lead SOIC narrow package (ADM2483BRWN-REEL), which is a pin-compatible option with a smaller footprint.

The ADM2483BRWZ-REEL is ideal for a wide range of applications, including:

Industrial automation Process control Building automation Transportation systems Medical devices Test and measurement equipment Some of the key features of the ADM2483BRWZ-REEL include:

2500Vrms isolation between the RS-485 bus and the logic side of the device High data rate of 500kbps Common-mode transient immunity (CMTI) of 25kV/µs Three-channel digital isolator 16-lead SOIC wide package Wide operating temperature range of -40°C to +85°C Applications

The ADM2483BRWZ-REEL is a versatile device that can be used in a wide range of applications. Some of the most common applications include:

Industrial automation: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in industrial automation systems. This can help to protect sensitive electronic equipment from noise and interference. Process control: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in process control systems. This can help to ensure the accuracy and reliability of data transmission in harsh industrial environments. Building automation: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in building automation systems. This can help to improve the performance and reliability of building control systems. Transportation systems: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in transportation systems. This can help to protect sensitive electronic equipment from noise and interference in harsh environments. Medical devices: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in medical devices. This can help to protect patients from electrical hazards and ensure the reliable operation of medical equipment. Test and measurement equipment: The ADM2483BRWZ-REEL can be used to isolate RS-485 bus signals in test and measurement equipment. This can help to improve the accuracy and reliability of test and measurement results. Conclusion

The ADM2483BRWZ-REEL is a versatile and reliable isolated RS-485 transceiver that is ideal for a wide range of applications. It features high data rates, common-mode transient immunity, and a compact surface mountable package.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess