EN
  • EN
  • DE

ADM2485BRWZ-REEL7

Part No ADM2485BRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 55ns, 55ns
Rise and Fall Time 5ns, 5ns
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 116698-ADM2485BRWZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM2485BRWZ-REEL7 CAD Model

Description

ADM2485BRWZ-REEL7 - Robust Isolated RS-485 Transceiver

The ADM2485BRWZ-REEL7 is a high-performance, isolated RS-485 transceiver module designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This transceiver is part of the REEL7 packaging series, ensuring efficient handling and manufacturing processes. It is specifically crafted to provide reliable data communications on multipoint bus transmission lines, making it ideal for industrial and commercial applications where noise immunity and robustness are critical.

Key Features:

  • Integrated Isolation: The device incorporates Analog Devices' iCoupler® technology to provide 2.5 kV RMS of isolation between the bus line and the logic side, enhancing system reliability and protection against high voltage spikes and ground loops.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM2485BRWZ-REEL7 is well-suited for high-speed data communication in complex industrial systems.
  • Half-Duplex RS-485 Interface: The transceiver operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires, which helps to reduce cabling costs and simplify network installation.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation under fault conditions.
  • Wide Operating Temperature Range: This transceiver is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Fail-Safe Receiver: The ADM2485BRWZ-REEL7 guarantees a logic high receiver output when the inputs are open, shorted, or idle, ensuring signal integrity during fault states.

Applications:

The ADM2485BRWZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked sensors and actuators
  • Remote data acquisition
  • Factory data communications

With its robust design and integrated features, the ADM2485BRWZ-REEL7 from Analog Devices Inc. stands out as a reliable solution for high-speed, isolated data transmission in demanding industrial environments. Its compact size, ease of use, and compliance with the RS-485 standard make it an excellent choice for system designers looking to enhance communication reliability and network integrity.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1582 $50.1074
18+ $5.8734 $105.7212
27+ $5.6899 $153.6273
37+ $5.5063 $203.7331
47+ $5.3228 $250.1716
63+ $4.7722 $300.6486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,419 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess