EN
  • EN
  • DE

ADM2490EBRWZ-REEL7

Part No ADM2490EBRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Supply Voltage - Operating 3 V, 5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 008985-ADM2490EBRWZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM2490EBRWZ-REEL7 CAD Model

Description

ADM2490EBRWZ-REEL7 - Robust Isolated RS-485 Transceiver

The ADM2490EBRWZ-REEL7 is a high-performance, isolated RS-485 transceiver module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is engineered to provide reliable data communications on balanced transmission lines, making it an ideal choice for industrial and commercial applications that require robust noise immunity and isolation.

Key Features

  • Integrated Isolation: The device features iCoupler® technology, providing 2.5 kV RMS isolation for 1 minute, which protects against harmful voltage spikes and ground loops that can cause damage to sensitive electronic components.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM2490EBRWZ-REEL7 is well-suited for high-speed data transmission in complex industrial environments.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents the device from overheating, enhancing its reliability and longevity.
  • Half-Duplex RS-485/RS-422 Operation: This transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which is typical in RS-485 and RS-422 applications.
  • Extended Temperature Range: The device operates effectively over a wide temperature range of -40°C to +85°C, ensuring performance in extreme conditions.

Applications

  • Industrial Field Buses
  • Building Automation
  • Data Acquisition Systems
  • Factory Automation and Process Controls

Package and Availability

The ADM2490EBRWZ-REEL7 is available in a wide-body, 16-lead SOIC package, which is optimized for superior thermal performance and space-saving on printed circuit boards. It is supplied in a 7" (178mm) reel format, facilitating efficient integration into automated manufacturing processes. Analog Devices Inc. ensures high-quality standards and provides extensive technical support for the integration of this transceiver into various applications.

For designers and engineers looking for a reliable, high-speed communication solution with the added benefits of integrated isolation, the ADM2490EBRWZ-REEL7 transceiver from Analog Devices Inc. offers a perfect blend of performance, durability, and ease of use.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5786 $52.6288
19+ $5.3978 $102.5582
29+ $5.2291 $151.6439
40+ $5.0604 $202.4160
52+ $4.8918 $254.3736
69+ $4.3857 $302.6133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess