EN
  • EN
  • DE

ADM2563EBRNZ

Part No ADM2563EBRNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197184-ADM2563EBRNZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series ADM2563E
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ADM2563EBRNZ CAD Model

Description

ADM2563EBRNZ Signal Isolator by Analog Devices Inc.

The ADM2563EBRNZ is a robust, high-performance signal isolator manufactured by Analog Devices Inc., designed to ensure reliable data communication in electrically noisy environments. This component is part of the ADM2563E series, which is known for its integrated iCoupler® and isoPower® technologies, providing both signal isolation and isolated power in a single package. The ADM2563EBRNZ is particularly suited for industrial applications where electromagnetic interference (EMI) can compromise data integrity and where ground loops can cause damage to sensitive electronic equipment.

Key Features

  • Integrated Isolation: The ADM2563EBRNZ incorporates both digital isolators and a DC-to-DC converter, offering 2.5 kV RMS isolation for the data signals and providing an isolated power supply.
  • High Data Rates: It supports robust data transmission rates up to 16 Mbps, making it suitable for high-speed serial communication protocols.
  • Low Emissions: With its low radiated emissions and edge rate control, the ADM2563EBRNZ is designed to meet stringent EMC regulations, making it an ideal choice for industrial environments.
  • Wide Temperature Range: The device operates effectively across a broad temperature range from -40°C to +105°C, ensuring reliability in extreme conditions.
  • Compact Footprint: Housed in a compact, surface-mount, 20-lead wide-body SOIC package, the ADM2563EBRNZ saves valuable board space while providing excellent isolation capabilities.

Applications

  • Industrial field buses and networks
  • Isolated RS-485/RS-422 interfaces
  • Motor control and drive systems
  • Process control equipment
  • Power inverters and converters

The ADM2563EBRNZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced isolation solutions that enhance the performance and safety of electronic systems. With its combination of high-speed data transfer, integrated power isolation, and a small form factor, this product is an excellent choice for engineers looking to improve the reliability and efficiency of their designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8139 $75.6278
4+ $31.0268 $124.1072
5+ $30.0572 $150.2860
7+ $29.0876 $203.6132
9+ $28.1180 $253.0620
12+ $25.2093 $302.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,207 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess