EN
  • EN
  • DE

ADM2861EBRNZ-RL7

Part No ADM2861EBRNZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001006-ADM2861EBRNZ-RL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Series ADM2861E
Type Transceiver
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Mounting Type Surface Mount
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADM2861
Voltage - Supply 1.7V ~ 5.5V, 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian ADM2861EBRNZ-RL7 CAD Model

Description

ADM2861EBRNZ-RL7 - Isolated RS-485 Transceiver

The ADM2861EBRNZ-RL7 is a robust, high-speed, fully isolated RS-485 transceiver designed to operate in demanding industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is engineered to provide reliable communication in systems that require isolation due to differences in ground potential or noise concerns.

Key Features:

  • Signal Isolation: The ADM2861EBRNZ-RL7 offers 5.7 kV rms signal and power isolation for 1 minute, ensuring the integrity of data across different ground domains.
  • Integrated DC-to-DC Converter: An integrated isolated DC-to-DC converter provides power to the transceiver, reducing the need for external power supply components.
  • Data Rates: Capable of data rates up to 500 kbps, this transceiver is suitable for high-speed data communication in industrial applications.
  • Extended Temperature Range: The device operates in a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Robustness: With industry-leading ESD protection and enhanced EMC performance, the ADM2861EBRNZ-RL7 is designed to withstand the rigors of industrial settings.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.

Applications:

The ADM2861EBRNZ-RL7 is ideal for a variety of applications that require reliable data transmission and electrical isolation, such as:

  • Industrial field buses
  • Motor control systems
  • Process control networks
  • Building automation
  • Networked sensors and actuators

Product Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products that meet the stringent requirements of industrial environments. The ADM2861EBRNZ-RL7 transceiver is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability. This product is available in a compact, surface-mount package, making it easy to integrate into a variety of designs.

For engineers and designers looking for an isolated RS-485 solution that combines high-speed data transmission with exceptional isolation and robustness, the ADM2861EBRNZ-RL7 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess