EN
  • EN
  • DE

ADM3057EBRWZ

Part No ADM3057EBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ISOL HALF 1/1 20SOIC / 1/1 Transceiver, Isolated CAN 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Type Transceiver, Isolated
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 12Mbps
Voltage - Supply 0.5V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADM3057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM3057EBRWZ,-2735-ADM3057EBRWZ,ADM3057EBRWZ-ND
Standard Package 37
Win Source Part Number 1004106-ADM3057EBRWZ
Ultra Librarian 3D Model Ultra Librarian ADM3057EBRWZ CAD Model

Description

Product Overview: ADM3057EBRWZ by Analog Devices Inc.

The ADM3057EBRWZ from Analog Devices Inc. is a robust, high-speed transceiver module that facilitates CAN (Controller Area Network) communication, conforming to the ISO 11898 standard. It is designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus. This transceiver is particularly suitable for automotive applications and industrial control systems where noise immunity and high data integrity are essential.

The device features an integrated isolation component, providing 2500 Vrms of signal and power isolated CAN transceiver capability, which is critical for protecting the local circuitry from noise, spikes, or ground loops that may exist in harsh electrical environments. The ADM3057EBRWZ operates over a wide temperature range, making it ideal for extreme conditions.

Key Features:

  • Signal Isolation: The ADM3057EBRWZ offers 2500 Vrms of isolation, ensuring that the data and power lines are protected from high voltage spikes and ground potential differences.
  • High-Speed Operation: This transceiver is capable of CAN communication speeds up to 1 Mbps, facilitating quick data transfer for real-time applications.
  • Robust Design: With features such as thermal shutdown and overcurrent protection, the device is engineered to withstand harsh operating conditions and provide reliable performance.
  • Wide Operating Temperature Range: The device is operational across an industrial temperature range, making it suitable for outdoor and automotive applications where temperatures can vary widely.
  • Low Power Consumption: It is designed for energy efficiency, which is especially important in battery-powered or energy-sensitive systems.
  • Small Package Size: The ADM3057EBRWZ comes in a compact, RoHS-compliant SOIC-W package that is suitable for space-constrained applications.

Applications:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Heavy Machinery Control
  • Embedded Systems

The ADM3057EBRWZ transceiver from Analog Devices Inc. offers a blend of high-speed communication, robust protection features, and reliable performance, making it an excellent choice for systems that require efficient and secure data exchange in demanding environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7213 $50.1639
8+ $13.7201 $109.7608
12+ $13.2913 $159.4956
16+ $12.8626 $205.8016
21+ $12.4338 $261.1098
27+ $11.1476 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess