EN
  • EN
  • DE

CM3040-9

Part No CM3040-9
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Outputs 3
Output Power 50 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051789-CM3040-9
Categories OEM Parts(C-E)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM3040-9 CAD Model

Description

The CM3040-9 is a common mode choke manufactured by Bel Fuse Inc. It's designed to suppress common-mode noise in various electronic circuits. Common-mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring the reliable operation of sensitive electronic equipment.

Applications

  • Power Supplies: Reducing noise from AC power lines.
  • Data Communication Lines: Such as USB, Ethernet, and CAN bus.
  • Audio Equipment: Preventing noise from affecting signal quality.
  • Industrial Control Systems: Ensuring reliable communication in noisy environments.
  • Automotive Electronics: Filtering noise in vehicle communication and power systems.

Features

  • High Common Mode Attenuation: Effective suppression of common-mode noise.
  • Low Differential Mode Distortion: Minimal impact on the desired signal.
  • Compact Size: Suitable for space-constrained applications.
  • High Impedance: Provides significant impedance to common-mode currents.
  • Wide Frequency Range: Operates effectively over a broad range of frequencies.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Ensures clean and reliable signal transmission.
  • Enhanced System Reliability: Protects sensitive components from noise-induced damage.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC requirements.
  • Easy Integration: Simple design for easy incorporation into existing circuits.
  • Cost-Effective Solution: Provides effective noise suppression at a reasonable cost.

Specifications

The CM3040-9 typically has an impedance value of several hundred ohms at a specific frequency (e.g., 100 MHz). The common-mode attenuation is typically greater than 20 dB over a wide frequency range. The differential mode impedance is kept low to minimize signal distortion. The choke is designed to handle a certain amount of current (e.g., up to 1 Amp) without saturation. The operating temperature range is typically -40°C to +85°C. The physical dimensions of the choke are compact, making it suitable for high-density circuit boards. Additional specifications, such as the dielectric strength and insulation resistance, are available in the product datasheet provided by Bel Fuse Inc. The choke is constructed using high-quality materials to ensure reliable performance and long-term stability. It uses ferrite core material which is crucial for its performance.

The CM3040-9 is a reliable and effective solution for reducing common-mode noise in a variety of electronic applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess