EN
  • EN
  • DE

ADM3066EARMZ-R7

Part No ADM3066EARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 1/1 Transceiver Half RS485 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADM3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910491-ADM3066EARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM3066EARMZ-R7 CAD Model

Description

ADM3066EARMZ-R7: Robust Interface Solution from Analog Devices Inc.

The ADM3066EARMZ-R7 is a highly integrated signal and power isolated data transceiver module designed to provide reliable communication with robust data protection. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is part of their renowned interface portfolio, suitable for industrial and instrumentation applications where signal integrity and reliability are paramount.

Key Features

  • Integrated Isolation: The ADM3066EARMZ-R7 incorporates Analog Devices' iCoupler® technology to provide isolation between the logic side and the bus side, ensuring signal integrity and protecting against high voltage spikes and ground loops.
  • High Data Rates: It supports data rates up to 20 Mbps, making it suitable for high-speed communication protocols.
  • Half-Duplex RS-485/RS-422 Transceiver: This device operates as a half-duplex transceiver, allowing for bidirectional communication over a single pair of wires, which is ideal for cost-sensitive and space-constrained applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the ADM3066EARMZ-R7 is built to withstand harsh industrial environments.
  • Low Power Operation: It features a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in use.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection levels, ensuring resilience in the presence of electrical disturbances.

Applications

The ADM3066EARMZ-R7 is ideal for a wide range of applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked sensors and actuators
  • Remote data acquisition and telemetry
  • Automotive diagnostics and infotainment systems

With its compact surface-mount package, the ADM3066EARMZ-R7 is designed for easy integration into your system, providing a reliable interface solution that meets the rigorous demands of modern industrial applications. Whether you are designing a new system or upgrading an existing one, the ADM3066EARMZ-R7 from Analog Devices Inc. offers the performance, reliability, and ease of use you need to ensure robust communication and system integrity.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,086 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess