EN
  • EN
  • DE

ADM3068EARZ

Part No ADM3068EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADM3068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM3068EARZ,-2735-ADM3068EARZ
Standard Package 56
Win Source Part Number 1032063-ADM3068EARZ
Ultra Librarian 3D Model Ultra Librarian ADM3068EARZ CAD Model

Description

ADM3068EARZ - RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM3068EARZ is a robust, low power, fully isolated RS-485/RS-422 transceiver designed to operate at high speeds over extended cable runs, while maintaining signal integrity. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver integrates Analog Devices' iCoupler® technology to provide galvanic isolation and thus enhance system reliability and protection against high voltage transients.

Key Features:

  • Integrated Isolation: The ADM3068EARZ features 2.5 kV RMS signal and power isolation for 1 minute, certified by VDE, UL, and CSA. This isolation helps protect against ground loops and allows for large common-mode voltage variations, which is essential in harsh industrial environments.
  • High Data Rates: Capable of supporting data rates up to 16 Mbps, this transceiver is suitable for high-speed communication requirements.
  • Low Power Consumption: It operates with a low power consumption, making it ideal for energy-sensitive applications.
  • Extended Temperature Range: The device is designed to perform reliably in a wide temperature range from -40°C to +125°C, catering to the demands of industrial applications.
  • Robust Bus Protection: The ADM3068EARZ comes with high ESD protection levels of ±8 kV contact discharge, which is essential for preventing damage during installation and operation.
  • Reduced Footprint: The transceiver is available in a compact 16-lead, wide-body SOIC package, which minimizes board space requirements.

Applications:

The ADM3068EARZ is ideal for a variety of applications, including but not limited to:

  • Industrial Field Buses
  • Building Automation
  • Factory Automation
  • Process Control Systems

With its combination of high-speed communication, robust protection features, and integrated isolation, the ADM3068EARZ from Analog Devices Inc. represents a reliable solution for your data transmission needs in industrial environments. Whether you're upgrading existing systems or building new ones, this transceiver ensures seamless and secure operation for your critical communication networks.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1489 $50.7445
13+ $8.3273 $108.2549
19+ $8.0671 $153.2749
26+ $7.8069 $202.9794
34+ $7.5467 $256.5878
45+ $6.7660 $304.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess