EN
  • EN
  • DE

ADM3075EARZ

Part No ADM3075EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N Tube / IC TXRX RS-485 3.3V HD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142095-ADM3075EARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Family Name ADM3075E
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM3075EARZ CAD Model

Description

Product Overview: ADM3075EARZ by Analog Devices Inc.

The ADM3075EARZ is a robust, high-speed, half-duplex transceiver that allows for RS-485 or RS-422 communication, manufactured by Analog Devices Inc. This device is designed to operate in demanding environments and is capable of facilitating bidirectional data communications on multipoint bus transmission lines.

Key Features

  • Data Rate: The transceiver supports data rates up to 3.3 Mbps, making it suitable for high-speed data transmission requirements.
  • Extended Common-Mode Range: The device features an extended common-mode range of -7 V to +12 V, which exceeds the industry standard of -7 V to +7 V, ensuring reliable data communication in electrically noisy environments.
  • Thermal Shutdown and Short-Circuit Protection: It incorporates thermal shutdown protection to prevent damage from excessive power dissipation and current-limiting features to protect against short circuits.
  • Low Power Consumption: With a low quiescent current draw, the ADM3075EARZ is ideal for power-sensitive applications.
  • Fail-Safe Feature: The device provides a fail-safe feature that ensures a logic high on the receiver output when the inputs are open, shorted, or idle, enhancing system safety.

Applications

The ADM3075EARZ is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Process control networks

Package and Quality

This transceiver is offered in a compact RoHS-compliant 8-lead SOIC package, making it suitable for space-constrained applications. Its design is optimized for balanced data transmission and complies with the TIA/EIA standards for RS-485/RS-422 communication. With Analog Devices Inc.'s reputation for quality, the ADM3075EARZ is a reliable choice for critical communication systems.

Conclusion

The ADM3075EARZ transceiver from Analog Devices Inc. is an exceptional component for any design requiring robust, high-speed data transmission. Its advanced features and protections ensure reliable performance in the harshest industrial environments. Whether you are designing a new system or upgrading an existing one, the ADM3075EARZ offers a perfect blend of speed, reliability, and power efficiency.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5400 $61.6200
6+ $19.2400 $115.4400
9+ $18.5900 $167.3100
12+ $17.2900 $207.4800
16+ $16.6400 $266.2400
19+ $15.9900 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess