EN
  • EN
  • DE

ADM3202AN

Part No ADM3202AN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, +3.3 V, RS-232 Line Drivers/Receivers | IC TXRX DUAL RS-232 3.3V 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADM3202
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140753-ADM3202AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3202AN CAD Model

Description

The ADM3202AN from Analog Devices Inc. is a robust, high-speed, 2-channel RS-232/V.28 transceiver designed to operate from a single 5V power supply. This integrated circuit is engineered to meet the EIA-232-E and V.28 specifications while providing ESD protection up to ±15kV, making it an ideal choice for communications in harsh environments.

Key Features:

  • Two RS-232 Transceivers: The ADM3202AN includes two independent RS-232 transceivers in one compact package, providing efficient use of board space.
  • High Data Rate: Capable of supporting data rates up to 460 kbps, this device ensures smooth and reliable high-speed data communication.
  • Enhanced ESD Protection: With ESD protection of ±15kV on RS-232 input/output lines, the ADM3202AN is designed to withstand electrostatic discharges, enhancing system reliability.
  • Low Power Consumption: This device features a low power shutdown mode that reduces power consumption when the device is not in use, making it suitable for power-sensitive applications.
  • Single 5V Power Supply: The ability to operate with a single 5V power supply simplifies power management within the system.

Applications:

The ADM3202AN is versatile and can be used in a wide range of applications. Its primary use is in the interface of data communication equipment, including:

  • Portable Computing
  • Low Power Modems
  • Interface Translation
  • Serial Data Communication

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the ADM3202AN is no exception. This product is built to the highest standards, ensuring consistent performance and reliability for critical communication systems.

Conclusion:

The ADM3202AN from Analog Devices Inc. represents a blend of high-speed data transfer capabilities, robust ESD protection, and efficient power management, making it an excellent choice for designers looking to implement reliable RS-232 communications in their applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8436 $59.7156
50+ $2.3331 $116.6550
77+ $2.2603 $174.0431
106+ $2.1876 $231.8856
137+ $2.1148 $289.7276
183+ $1.8965 $347.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess