EN
  • EN
  • DE

ADM3232EARNZ-REEL7

Part No ADM3232EARNZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR/LINEDRIVER RS232 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 009001-ADM3232EARNZ-REEL7
Family Name ADM3232E
Introduction Date October 23, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian ADM3232EARNZ-REEL7 CAD Model

Description

ADM3232EARNZ-REEL7 by Analog Devices Inc.

The ADM3232EARNZ-REEL7 is a high-performance, low-voltage, 3.3V RS-232 transceiver from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to meet the stringent specifications of EIA/TIA-232 while operating from a single 3.3V power supply. With its low operational voltage, the ADM3232EARNZ-REEL7 is particularly suitable for portable and battery-powered applications where power efficiency is crucial.

One of the key features of this transceiver is its low power consumption, which not only extends battery life but also reduces heat dissipation, making it an ideal choice for compact and enclosed designs. The device operates at a data rate of 250 kbps, ensuring reliable and fast data communication for a wide range of applications, including industrial, telecommunication, and consumer products.

The ADM3232EARNZ-REEL7 comes in a space-saving 16-lead narrow SOIC package, which is perfect for designs where board space is at a premium. It is also available in a tape and reel format, denoted by the "REEL7" suffix, facilitating automated pick-and-place manufacturing processes, thus reducing assembly costs and time.

With two drivers and two receivers, this transceiver can interface with up to two RS-232 communication ports, providing bidirectional communication capabilities. The device also features a proprietary ESD protection scheme, which ensures robust protection against electrostatic discharges, thereby enhancing system reliability and longevity in harsh environments.

Furthermore, the ADM3232EARNZ-REEL7 boasts a shutdown mode that reduces power consumption to a mere 1 µA, making it an excellent choice for power-sensitive applications. The device is also fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Overall, the ADM3232EARNZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, energy-efficient solutions for serial communication. With its combination of low power operation, compact form factor, and robust protection features, this transceiver is an excellent choice for designers looking to optimize their RS-232 interface applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4283 $57.1320
90+ $1.1720 $105.4800
135+ $1.1353 $153.2655
185+ $1.0987 $203.2595
240+ $1.0621 $254.9040
320+ $0.9522 $304.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess