EN
  • EN
  • DE
  • IT

ADM3251EARWZ-REEL

Part No ADM3251EARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH RS232 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 460Kbps
Rise and Fall Time 2.3ns, 2.3ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 009002-ADM3251EARWZ-REEL
Family Name ADM3251E
Introduction Date February 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ADM3251EARWZ-REEL CAD Model

Description

ADM3251EARWZ-REEL by Analog Devices Inc.

The ADM3251EARWZ-REEL is a high-performance, isolated single-channel RS-232/V.28 transceiver component manufactured by Analog Devices Inc. This device is part of the REEL series, which indicates that it is typically supplied in tape and reel packaging, suitable for automated assembly processes. The ADM3251EARWZ-REEL is designed to provide robust communication with a focus on reliability and safety, making it an ideal choice for industrial, medical, and other applications where isolation is crucial.

This transceiver incorporates Analog Devices Inc.'s iCoupler® technology to facilitate isolation between the logic side and the RS-232 bus. The isolation provided by the ADM3251EARWZ-REEL helps to protect sensitive circuitry from noise, spikes, and surges commonly found in industrial environments. It also helps in breaking ground loops and allows for the safe interfacing between different voltage domains.

The ADM3251EARWZ-REEL operates from a single 5V power supply and features a fully integrated ESD protection, withstanding up to ±15 kV on the RS-232 transceiver input/output lines. This ensures the longevity and durability of the device in harsh electrical environments. The transceiver is capable of data rates up to 250 kbps, making it suitable for most serial communication applications.

Key features of the ADM3251EARWZ-REEL include:

  • 2.5 kV RMS isolation for 1 minute as per UL 1577
  • RS-232 data rate up to 250 kbps
  • Single 5V power supply operation
  • Integrated ESD protection up to ±15 kV
  • Thermal shutdown protection
  • Low power consumption
  • Small 20-lead wide-body SOIC package

Applications for the ADM3251EARWZ-REEL are diverse and include industrial control and automation, isolated RS-232 interfaces, data acquisition systems, and medical equipment where patient safety and equipment reliability are of paramount importance. Its robust design and high isolation capabilities make the ADM3251EARWZ-REEL a trusted component for engineers looking to implement isolated serial communications with confidence.

Analog Devices Inc. is known for its high-quality and innovative components, and the ADM3251EARWZ-REEL is no exception, providing reliable performance and ease of integration for a wide range of isolated communication needs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 3750VRMS 6CH GP 16SOIC
Lowest to $9.4158
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.2421
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 6CH GP 16SOIC
Lowest to $11.8606
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 1CH GP 6DIP GW
Lowest to $4.7736
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Texas Instruments
LOW-EMISSIONS, 500-KBPS, REINFOR
Lowest to $256.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess