EN
  • EN
  • DE
  • IT

ADM3251EARWZ

Part No ADM3251EARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH RS232 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 460Kbps
Rise and Fall Time 2.3ns, 2.3ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 086920-ADM3251EARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3251EARWZ CAD Model

Description

Product Overview: ADM3251EARWZ by Analog Devices Inc.

The ADM3251EARWZ is a high-performance, isolated, single-channel RS-232/V.28 transceiver from the renowned semiconductor manufacturer Analog Devices Inc. This device is designed to provide reliable data communication with complete galvanic isolation between the data line and the local logic ground. This isolation helps to protect the local digital circuitry from high voltage spikes and ground loop currents that can be present on the RS-232 line.

Key Features

  • Isolation: The ADM3251EARWZ offers 2.5 kV rms isolation for 1 minute, as per the UL 1577 standard. This feature ensures that the device can handle rough industrial environments where electrical isolation is a critical requirement.
  • Interface: It supports the industry-standard RS-232/V.28 protocol, making it suitable for use in a wide range of communication applications.
  • Data Rate: The device is capable of supporting data rates up to 460 kbps, allowing for high-speed data transmission.
  • Power Supply: It operates from a single 5 V power supply, which simplifies the power design in systems where 5 V is readily available.
  • Integrated ESD Protection: The ADM3251EARWZ has an integrated ESD protection circuitry, which provides ±15 kV ESD protection on RS-232 input/output lines, enhancing the robustness of the application.
  • Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.

Applications

Ideal for a variety of applications, the ADM3251EARWZ is commonly used in industrial and instrumentation applications, such as process control interfaces, data acquisition systems, and point of sale systems. Its robust design also makes it a great choice for medical equipment where isolation is necessary for patient safety.

Package and Quality

The device comes in a wide-body, 16-lead SOIC package, ensuring it is compact enough for space-constrained applications while still offering the necessary pin separation for the required isolation voltage. Analog Devices Inc. is known for its commitment to high-quality products, and the ADM3251EARWZ is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in the field.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 6CH GP 16SOIC
Lowest to $9.4158
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $2.2046
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.9116
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to $27.3530
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 6CH GP 16SOIC
Lowest to $11.8606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,895 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess