EN
  • EN
  • DE

ADM3307EACPZ-REEL7

Part No ADM3307EACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5:3 2.7V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 920Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 077582-ADM3307EACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3307EACPZ-REEL7 CAD Model

Description

ADM3307EACPZ-REEL7 - Analog Devices Inc.

The ADM3307EACPZ-REEL7 is a high-performance, low-power, RS-232 line driver/receiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This integrated circuit is an ideal solution for communication applications where power efficiency and space constraints are critical considerations.

Key Features:

  • Power Supply: Operates from a single 3.3V power supply, minimizing power consumption and making it suitable for battery-powered and portable devices.
  • Interface: Conforms to the EIA/TIA-232E and ITU-T V.28 specifications, ensuring compatibility with a wide range of RS-232 systems.
  • Data Rate: Capable of supporting data rates up to 250 kbps, allowing for high-speed data transmission.
  • ESD Protection: Features an enhanced electrostatic discharge (ESD) protection on all transmitter and receiver inputs and outputs, which can withstand ±15 kV air gap and ±8 kV contact discharges, providing robust protection against electrical surges.
  • Transceivers: Includes three drivers and five receivers, offering flexibility in connecting multiple peripherals.
  • Low Power Shutdown: Incorporates a shutdown feature that reduces the supply current to less than 1 µA, further enhancing power efficiency when the device is not in active use.
  • Package: Available in a compact 44-lead LFCSP (Lead Frame Chip Scale Package), which saves board space and is ideal for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The ADM3307EACPZ-REEL7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Point-of-Sale (POS) Terminals
  • Peripherals and Printers
  • Industrial and Telecommunication Equipment

As a product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADM3307EACPZ-REEL7 is engineered to meet the stringent requirements of advanced electronic equipment, providing reliable and efficient communication interfaces in a diverse array of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8958 $53.3748
14+ $7.2992 $102.1888
22+ $7.0711 $155.5642
30+ $6.8430 $205.2900
38+ $6.6149 $251.3662
51+ $5.9306 $302.4606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess