EN
  • EN
  • DE

ADM3488EARZ-REEL7

Part No ADM3488EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers | IC TXRX ESD RS-485 3.3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM3488
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140787-ADM3488EARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3488EARZ-REEL7 CAD Model

Description

ADM3488EARZ-REEL7: Robust and Efficient Communication Solution

The ADM3488EARZ-REEL7 is a high-performance, half-duplex RS-485/RS-422 transceiver that is part of the industry-leading portfolio of interface products from Analog Devices Inc. This device is designed to provide reliable data communication over long distances and in noisy environments, making it an ideal choice for industrial, commercial, and communication systems.

Key Features

  • Electrical Specifications: The ADM3488EARZ-REEL7 operates over a single 3.3V power supply and is capable of data rates up to 12 Mbps. This transceiver features a low quiescent current of 370 µA and a 1/8 unit load which allows up to 256 nodes on the bus, enhancing network scalability.
  • Robust Protection: With ±15 kV ESD protection on the transceiver's bus pins, it ensures robustness in harsh environments. Additionally, it is designed to meet IEC 61000-4-2 ESD immunity standards.
  • Thermal Shutdown and Short-Circuit Protection: The device includes thermal shutdown protection to prevent damage from overheating and short-circuit protection on the driver outputs to protect against faults.
  • Industry Standards: The ADM3488EARZ-REEL7 transceiver is fully compliant with the RS-485 and RS-422 EIA standards, ensuring compatibility with a wide range of network devices and systems.
  • Package and Temperature Range: This component comes in a compact SOIC-8 package and is specified over the industrial temperature range of -40°C to +85°C.

Applications

The versatility of the ADM3488EARZ-REEL7 makes it suitable for a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Factory Automation
  • Instrumentation and Control Systems

With its combination of high-speed data transfer, robust protection features, and compliance with industry standards, the ADM3488EARZ-REEL7 from Analog Devices Inc. is a reliable choice for system designers looking to enhance their communication infrastructure. Whether it's for mission-critical industrial applications or sophisticated automation systems, this transceiver stands out for its performance and durability.

For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4010 $51.8070
17+ $6.0727 $103.2359
26+ $5.8829 $152.9554
36+ $5.6931 $204.9516
46+ $5.5034 $253.1564
61+ $4.9340 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess