EN
  • EN
  • DE

ADM3491ARU-1REEL7

Part No ADM3491ARU-1REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 HS 3.3V 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 139316-ADM3491ARU-1REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3491ARU-1REEL7 CAD Model

Description

Product Overview: ADM3491ARU-1REEL7

The ADM3491ARU-1REEL7 is a high-performance, low-power, transceiver from Analog Devices Inc. designed for RS-485/RS-422 communication. This device is part of Analog Devices' reliable transceiver series, offering a robust interface for data transmission over long distances and in noisy environments.

Key Features

  • Integrated Protection: The ADM3491ARU-1REEL7 comes with built-in electrostatic discharge (ESD) protection, which ensures resilience against voltage spikes and enhances system reliability.
  • High Data Rates: Capable of supporting data rates up to 3.3 Mbps, this transceiver is suitable for high-speed communication applications.
  • Reduced Power Consumption: With its low-power shutdown mode, the device minimizes power usage when inactive, making it ideal for power-sensitive applications.
  • Thermal Shutdown: The device also features thermal shutdown protection, preventing damage from overheating during extreme operating conditions.
  • Wide Common-Mode Range: The transceiver operates effectively over a wide common-mode voltage range, which allows for better noise immunity and ensures signal integrity.

Applications

Thanks to its robust design and high-speed capabilities, the ADM3491ARU-1REEL7 is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Instrumentation and control

Package and Quality

The ADM3491ARU-1REEL7 is offered in a compact TSSOP package, which is ideal for space-constrained applications. It is supplied in tape and reel form, denoted by the 'REEL7' suffix, facilitating efficient assembly processes for high-volume manufacturing. Analog Devices Inc. is renowned for its commitment to quality, and this product is no exception, adhering to stringent industry standards for performance and reliability.

Conclusion

In summary, the ADM3491ARU-1REEL7 from Analog Devices Inc. is a versatile RS-485/RS-422 transceiver that combines high-speed data transmission with low-power operation and robust protection features. Its suitability for a wide range of industrial applications, coupled with its reliable performance, makes it a top choice for designers looking to implement efficient and secure data communication in their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess