EN
  • EN
  • DE

ADP7102ARDZ-1.5-R7

Part No ADP7102ARDZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Operating Supply Current 900μA to 1.4mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1015194-ADP7102ARDZ-1.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7102ARDZ-1.5-R7 CAD Model

Description

Analog Devices Inc. ADP7102ARDZ-1.5-R7 Voltage Regulator

The ADP7102ARDZ-1.5-R7 is a high-performance CMOS, low-dropout (LDO) linear voltage regulator that operates from 3.3V to 20V and provides up to 300mA of output current. This fixed 1.5V output regulator from Analog Devices Inc. offers an optimal solution for providing power in a wide range of applications, from RF and analog circuits to FPGA, DSP, and microprocessor power supplies.

With its low dropout voltage of only 140mV at 300mA, the ADP7102ARDZ-1.5-R7 ensures efficient operation even when the input-to-output differential is small, making it ideal for battery-powered devices where extending run-time is critical. The device is designed to maintain high power supply rejection ratio (PSRR) of 70dB up to 10kHz, which minimizes the noise and ripple from the power supply, thus preserving signal integrity in sensitive applications.

The regulator's fast transient response and short-circuit protection enhance the reliability of the end application. Additionally, the ADP7102ARDZ-1.5-R7 incorporates thermal overload protection to safeguard the device under extreme operating conditions. The low quiescent current of 9μA (typical) in shutdown mode contributes to the conservation of energy in battery-powered systems.

This voltage regulator comes in a compact 8-lead SOIC package, denoted by the suffix 'ARDZ', and is part of the R7 series. Its small footprint and surface-mount package make it suitable for space-constrained applications. The device also supports a wide range of operating temperatures, from -40°C to +125°C, allowing it to perform reliably in various environmental conditions.

Key features of the ADP7102ARDZ-1.5-R7 include:

  • Fixed output voltage: 1.5V
  • Input voltage range: 3.3V to 20V
  • Output current: Up to 300mA
  • Low dropout voltage: 140mV at 300mA
  • High PSRR: 70dB up to 10kHz
  • Low quiescent current: 9μA in shutdown
  • Short-circuit protection and thermal overload protection
  • Operating temperature range: -40°C to +125°C
  • Compact 8-lead SOIC package

With its robust feature set and high performance, the ADP7102ARDZ-1.5-R7 from Analog Devices Inc. is an excellent choice for engineers looking to improve power efficiency and reliability in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3537 $50.3055
37+ $2.7518 $101.8166
57+ $2.6658 $151.9506
78+ $2.5798 $201.2244
101+ $2.4938 $251.8738
135+ $2.2358 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess