EN
  • EN
  • DE

SSM6322ACPZ-RL

Part No SSM6322ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 24LFCSP / Amplifier IC 2-Channel (Stereo) Class AB 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply ±3V ~ 6V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-LFCSP (4x4)
Package / Case 24-WFQFN Exposed Pad, CSP
Base Product Number SSM6322
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260619-SSM6322ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM6322ACPZ-RL CAD Model

Description

Introducing the SSM6322ACPZ-RL from Analog Devices Inc.

The SSM6322ACPZ-RL is a state-of-the-art audio amplifier that has been meticulously designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market for its exceptional audio quality, power efficiency, and compact form factor, making it an ideal choice for a wide range of audio applications.

Key Features:

  • High-Quality Audio Amplification: The SSM6322ACPZ-RL delivers pristine audio amplification, ensuring clear and dynamic sound reproduction. It is capable of driving stereo headphones and can be used in various audio playback devices.
  • Low Power Consumption: Designed for efficiency, this audio amplifier operates with low power consumption, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Compact Size: The small package size of the SSM6322ACPZ-RL makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their audio circuitry.
  • Robust Thermal Performance: The device features a thermal shutdown mechanism that protects it from overheating, ensuring reliable performance under various operating conditions.

Applications:

The versatility of the SSM6322ACPZ-RL allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Portable and wireless audio devices
  • Smartphones and tablets
  • Home and professional audio systems
  • Active speakers and docking stations
  • Gaming consoles
  • Automotive audio systems

Product Specifications:

The SSM6322ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is available on tape and reel for automated assembly processes. It operates over a wide temperature range, ensuring consistent performance in various environments. With its excellent audio fidelity and power efficiency, the SSM6322ACPZ-RL is a top choice for designers looking to enhance the audio experience in their products.

For more detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. The SSM6322ACPZ-RL is not just a component; it's an investment in superior audio quality for your products.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3224 $60.5136
33+ $3.5467 $117.0411
51+ $3.4358 $175.2258
70+ $3.3249 $232.7430
90+ $3.2141 $289.2690
121+ $2.8816 $348.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,438 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess